The NXP TDA8763M/5/C4,112 is a state-of-the-art, high-speed 10-bit analog-to-digital converter (ADC) designed to deliver exceptional performance in a wide range of applications. This precision ADC is an ideal choice for professional video, telecommunications, and digital storage oscilloscopes, where high-speed signal processing is imperative.
Key Features
- High-Speed Performance: With a conversion rate of up to 40 MSPS (Mega Samples Per Second), this ADC provides the speed needed for high-bandwidth applications.
- Resolution: The 10-bit resolution ensures fine detail in the conversion process, making it suitable for high-precision tasks.
- Low Power Consumption: Designed with power efficiency in mind, the TDA8763M/5/C4,112 maintains excellent performance while minimizing power usage, making it ideal for power-sensitive designs.
- Flexible Reference Voltage: The device supports a flexible reference voltage, accommodating a range of input levels for versatile application use.
- Easy Integration: Available in a 28-pin SOT129-1 package, it is easy to integrate into various circuit designs.
Product Specifications
| Parameter |
Value |
| Resolution |
10-bit |
| Sampling Rate |
Up to 40 MSPS |
| Analog Input Range |
1.0 Vpp to 2.0 Vpp |
| Supply Voltage |
5V |
| Power Consumption |
Typically 175 mW |
| Package |
28-pin SOT129-1 |
The NXP TDA8763M/5/C4,112 is a superb choice for designers looking for a high-speed, high-resolution ADC that does not compromise on power efficiency. Its robust feature set and ease of integration make it a go-to component for a variety of demanding electronic applications.