EN
  • EN
  • DE

ADC122S051QIMMX/NOPB

Part No ADC122S051QIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 500k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Mounting SMD (SMT)
Base Product Number ADC122S051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43838-2,TEXTISADC122S051QIMMX/NOPB,-296-43838-1-ND,296-43838-1,296-43838-6,2156-ADC122S051QIMMX/NOPB,ADC122S051QIMMX/NOPB-ND
Standard Package 3,500
Win Source Part Number 1139477-ADC122S051QIMMX/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC122S051QIMMX/NOPB CAD Model

Description

Product Overview: ADC122S051QIMMX/NOPB

The ADC122S051QIMMX/NOPB is a high-performance, dual-channel, 12-bit Analog-to-Digital Converter (ADC) from Texas Instruments. Designed with precision and efficiency in mind, this ADC is ideal for a broad range of applications, including industrial control systems, medical instruments, and consumer electronics. The compact, low-power design makes it an excellent choice for portable and battery-operated devices.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion, ensuring accurate digital representation of the input signals.
  • Sampling Rate: With a sampling rate of up to 500 kSPS (kilo-samples per second), the ADC122S051QIMMX/NOPB is capable of handling high-speed signal processing needs.
  • Channels: Dual-channel input allows for simultaneous sampling of two analog signals, increasing throughput and system efficiency.
  • Power Consumption: Low power consumption is a hallmark of this device, making it suitable for power-sensitive applications.
  • Interface: A simple, SPI-compatible serial interface facilitates easy communication with microcontrollers and digital systems.
  • Package: The ADC comes in a compact VSSOP-10 package, minimizing the footprint on the circuit board and saving valuable space.
  • Temperature Range: Operating temperature range from -40°C to +105°C ensures reliable performance across various environmental conditions.

Applications

The versatility of the ADC122S051QIMMX/NOPB allows it to be used in multiple applications, including but not limited to:

  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation
  • Medical monitoring devices
  • Temperature sensing and control

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC122S051QIMMX/NOPB is no exception. The device is lead-free and RoHS compliant, ensuring it meets global environmental standards. Additionally, its robust design guarantees long-term reliability for critical applications.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6294 $51.7764
15+ $7.0805 $106.2075
22+ $6.8593 $150.9046
31+ $6.6380 $205.7780
39+ $6.4167 $250.2513
53+ $5.7530 $304.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess