EN
  • EN
  • DE

PTF091601E

Part No PTF091601E
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354198-PTF091601E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTF091601E CAD Model

Description

The PTF091601E is a high-power LDMOS (Laterally Diffused Metal Oxide Semiconductor) transistor manufactured by Infineon Technologies. It is designed for use in high-power amplifier applications, particularly in the UHF frequency range. This transistor offers a blend of high gain, ruggedness, and efficiency, making it suitable for demanding wireless infrastructure applications.

Applications:

  • UHF Base Station Power Amplifiers
  • Land Mobile Radio (LMR) Systems
  • Professional Mobile Radio (PMR) Systems
  • Broadcast Transmitters
  • Industrial Heating Applications

Features:

  • High Power Gain: Provides substantial amplification, reducing the need for multiple amplification stages.
  • High Efficiency: Minimizes power consumption and heat dissipation, reducing operational costs and improving system reliability.
  • Ruggedness: Designed to withstand high VSWR (Voltage Standing Wave Ratio) conditions, protecting the transistor from damage due to mismatched loads.
  • Internally Matched: Simplifies circuit design and impedance matching, reducing implementation time and effort.
  • Gold Metallization: Enhances reliability and resistance to corrosion, ensuring long-term performance.

Benefits:

  • Reduced System Cost: High gain and efficiency minimize the number of components and the size of the power supply required, lowering overall system cost.
  • Improved System Performance: Excellent linearity and low distortion ensure high-quality signal transmission.
  • Increased Reliability: Rugged design and gold metallization ensure long-term stable performance even in harsh operating environments.
  • Simplified Design: Internal matching simplifies the design process and reduces the risk of impedance mismatch issues.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, reducing the need for bulky and expensive cooling solutions.

Additional Details:

The PTF091601E typically operates in the 920-960 MHz frequency range and delivers a power output of approximately 160W. It is designed to operate at a voltage of 28V. The transistor's thermal resistance is low, facilitating efficient heat dissipation. It is housed in a ceramic package, providing excellent thermal conductivity and electrical isolation. The device's ruggedness is specified to withstand a VSWR of 10:1 at all phase angles.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $266.9896
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess