Product Overview: CD74HCT373M96 - Texas Instruments
The CD74HCT373M96 is a high-speed CMOS Logic Octal Transparent Latch with 3-state outputs designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) while offering the low power consumption and high noise immunity of CMOS technology. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory in a wide range of digital applications.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State, which allows for high impedance when not in use, reducing power consumption and enabling multiple devices to share a common bus line.
- Number of Channels: 8, providing a substantial amount of data handling in a single package.
- Package: The device is offered in a compact SOP-20 (Small Outline Package) with 20 leads, under the part number CD74HCT373M96.
- Operating Voltage: 4.5V to 5.5V, making it compatible with typical 5V digital systems.
- High-Speed Performance: Typical propagation delay times are significantly low, ensuring swift data transfer and processing.
- Temperature Range: The device operates over a broad temperature range, making it versatile for various operating environments.
Applications
The CD74HCT373M96 is designed for a diverse range of applications including:
- Computers and Computer Peripherals
- Data Storage and Retrieval Systems
- Communication Systems
- Instrumentation and Control Circuits
- Address Latching in Memory Devices
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the CD74HCT373M96 is no exception. The device is rigorously tested to meet stringent industry standards, ensuring consistent performance and durability for critical applications. With its robust design and proven technology, this latch is an excellent choice for designers seeking a reliable and efficient solution for their digital logic needs.