Overview of Texas Instruments CD74HCT259M96
The CD74HCT259M96 is a high-performance, CMOS logic 8-Bit Addressable Latch manufactured by Texas Instruments, designed for use in a wide range of digital applications. This integrated circuit is characterized by its high speed and compatibility with industry-standard HCT logic products. It is particularly suitable for implementing memory and control functions in digital systems.
Key Features
- High-Speed Operation: The CD74HCT259M96 is designed for rapid data processing, ensuring swift operation in critical applications.
- Low Power Consumption: This device operates with low power dissipation, which is ideal for energy-sensitive designs.
- Logic Level Compatibility: It is compatible with standard HCT logic levels, allowing for straightforward integration with other HCT logic devices.
- Addressable Latch Functionality: The device features an 8-bit addressable latch structure, enabling individual data lines to be selected and set or reset using a common data input.
Product Specifications
- Package: The CD74HCT259M96 comes in a 16-pin SOIC package, which is widely used and suitable for automated assembly processes.
- Supply Voltage Range: It operates over a broad supply voltage range, typically from 4.5V to 5.5V, providing flexibility in various power supply environments.
- Operating Temperature: The device is designed to operate over an extended temperature range, making it suitable for industrial applications.
Applications
The versatility of the CD74HCT259M96 makes it an excellent choice for a variety of applications, including:
- Memory address decoding
- Data routing and signal gating
- Control logic for microprocessors
- Peripheral power management
With its robust design and reliable performance, the CD74HCT259M96 from Texas Instruments is an essential component for designers looking to build efficient and high-functioning digital systems.