EN
  • EN
  • DE

TLV990B

Part No TLV990B
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC CCD SIGNAL PROC/DGTZR 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Number of Bits 10
Number of Channels 1
Power (Watts) 150mW
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Case / Package 48-TQFP (7x7)
Win Source Part Number 213123-TLV990B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV990B CAD Model

Description

The TLV990B, a state-of-the-art precision analog-to-digital converter (ADC) from Texas Instruments, is designed to offer an exceptional balance of high performance and low power consumption. This innovative product is an ideal solution for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition modules.

Key Features

  • Resolution: The TLV990B features a 16-bit resolution, providing high accuracy and fine detail in analog signal conversion.
  • Sampling Rate: With a sampling rate of up to 1 MSPS (Mega Samples Per Second), this ADC is capable of handling fast signal variations, making it suitable for dynamic measurement systems.
  • Low Power Consumption: Designed for efficiency, the TLV990B operates with a remarkably low power consumption, which is critical for battery-powered and portable devices.
  • Input Range: The flexible input range allows the device to accommodate various signal amplitudes, ensuring versatility across different use cases.
  • Interface: The device includes a user-friendly SPI-compatible serial interface, which simplifies the integration process with microcontrollers and digital systems.

Performance and Reliability

The TLV990B is engineered to deliver consistent performance even under the most demanding conditions. Its robust design ensures long-term reliability, while built-in features such as overvoltage protection and digital filtering enhance its resilience and signal integrity.

Design and Integration

Offering a compact form factor, the TLV990B is available in a small-footprint package, making it easy to fit into space-constrained applications. The comprehensive support and development tools provided by Texas Instruments facilitate a smooth design-in process, accelerating time-to-market for products incorporating the TLV990B.

Support and Resources

Customers can access a wealth of resources including detailed datasheets, application notes, and design tools on the Texas Instruments website. Additionally, TI's technical support team is available to assist with any questions or challenges that may arise during the design and implementation phases.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess