EN
  • EN
  • DE

AD8451ASTZ-RL

Part No AD8451ASTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 2 Channel AFE - Bit 80-LQFP (14x14)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (14x14)
Family Name AD8451
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859744-AD8451ASTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8451ASTZ-RL CAD Model

Description

Analog Devices Inc. AD8451ASTZ-RL Precision Analog Front End and Controller

The AD8451ASTZ-RL from Analog Devices Inc. is a state-of-the-art precision analog front end and controller that is designed to optimize the performance of any precision instrumentation system. This integrated circuit (IC) is particularly well-suited for applications requiring high accuracy and fast response times, such as battery testing, medical instruments, and industrial process control systems.

Featuring a precise and low-noise signal conditioning circuit, the AD8451ASTZ-RL ensures that the analog signals are accurately amplified and filtered before being converted to digital form. This level of signal integrity is critical for systems that rely on precise measurements and control. The IC's high level of integration reduces the need for additional components, simplifying design and saving board space.

The AD8451ASTZ-RL operates over a wide supply voltage range, making it versatile for use in various operating environments. Its robust design includes overvoltage protection and electrostatic discharge (ESD) protection circuits, ensuring the longevity and reliability of the product under harsh conditions.

One of the key features of the AD8451ASTZ-RL is its programmable gain amplifier (PGA), which allows users to adjust the gain settings according to their specific application requirements. This flexibility, combined with the device's high input impedance, makes it an excellent choice for interfacing with a wide range of sensors and transducers.

For ease of integration into digital systems, the AD8451ASTZ-RL includes a precision analog-to-digital converter (ADC) driver. This facilitates direct connectivity to ADCs, streamlining the signal chain and reducing the complexity of system design. Additionally, the device's serial interface simplifies communication with microcontrollers or digital signal processors (DSPs).

The AD8451ASTZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for surface-mount technology (SMT), ensuring ease of assembly and compatibility with modern PCB manufacturing processes. This package type also aids in thermal management, contributing to the device's overall performance and stability.

With its combination of precision, flexibility, and reliability, the AD8451ASTZ-RL from Analog Devices Inc. is an ideal choice for designers looking to enhance the accuracy and efficiency of their instrumentation systems.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
STMicroelectronics
Lowest to $4.2489
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7117 $60.4053
21+ $5.5070 $115.6470
33+ $5.3349 $176.0517
45+ $5.1629 $232.3305
58+ $4.9908 $289.4664
78+ $4.4745 $349.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess