EN
  • EN
  • DE

LMP90080QMHX/NOPB

Part No LMP90080QMHX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Multi-Channel 16-Bit Sensor AFE with Background Calibration
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of Channels 1
Operating Supply Voltage 2.85 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1201858-LMP90080QMHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMP90080QMHX/NOPB
Introduction Date June 01, 2013
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMP90080QMHX/NOPB CAD Model

Description

The LMP90080QMHX/NOPB is a multi-channel, low-power 24-bit Sensor Analog Front End (AFE) integrated circuit, expertly designed and manufactured by Texas Instruments. It is ideally suited for precision sensor applications that demand a high degree of accuracy and low noise performance. This integrated circuit is a perfect fit for a wide range of industrial, automotive, and consumer applications, such as pressure sensing, temperature monitoring, and advanced control systems.

Key Features

  • Precision Analog Front End: The LMP90080QMHX/NOPB features a 24-bit sigma-delta analog-to-digital converter (ADC) that ensures high-resolution data acquisition, making it ideal for capturing small signal variations in sensor outputs.
  • Multi-Channel Support: It supports up to seven input channels, allowing for versatile multiplexing between different sensors. This flexibility makes it a great choice for complex systems that require multiple sensor inputs.
  • Low Power Consumption: Designed with power efficiency in mind, this AFE operates with low power requirements, which is critical for battery-powered or energy-sensitive applications.
  • Integrated Features: The device includes a temperature sensor, a burnout detection feature, and an onboard oscillator, reducing the need for external components and simplifying system design.
  • Programmable Data Rates: Users can select from multiple data rates, allowing for optimization between speed and power consumption based on the application's requirements.
  • Robust Design: The LMP90080QMHX/NOPB is designed to withstand harsh environments and is available in a highly durable, automotive-qualified package.

Applications

With its high precision and flexible configuration, the LMP90080QMHX/NOPB can be deployed in a variety of applications, including:

  • Industrial process control
  • Automotive sensor interfaces
  • Portable and battery-powered instruments
  • Medical diagnostic equipment
  • Environmental monitoring systems

In summary, the LMP90080QMHX/NOPB from Texas Instruments is a highly integrated, versatile, and efficient solution for advanced sensor interfacing, providing designers with a reliable and precise AFE that streamlines the development of sophisticated measurement and control systems.

You May Also Be Interested in

Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5741 $70.7223
6+ $19.3429 $116.0574
9+ $18.7384 $168.6456
12+ $18.1340 $217.6080
15+ $17.5295 $262.9425
20+ $15.7161 $314.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess