EN
  • EN
  • DE

TC500ACOE713

Part No TC500ACOE713
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 17BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1 Channel AFE Bit 10 mW
Manufacturer Microchip Technology
Package Reel - TR
Family Name TC500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC500ACOE713RTR-ND, TC500ACOE713RCT, TC500ACOE713TR-NDR, TC500ACOE713CT, TC500ACOE713RCT-ND, TC500ACOE713DKR, TC500ACOE713CT-NDR, TC500ACOE713RTR, TC500ACOE713TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845807-TC500ACOE713
Ultra Librarian 3D Model Ultra Librarian TC500ACOE713 CAD Model

Description

The TC500ACOE713 is a precision analog front end from Microchip Technology, designed to cater to a wide range of high-resolution applications. This integrated circuit (IC) is part of Microchip's renowned portfolio of analog solutions, specifically tailored for analog-to-digital conversion processes with high accuracy requirements.

Key Features

  • High-Resolution ADC: The TC500ACOE713 boasts an advanced analog-to-digital converter that ensures precise and accurate data conversion, making it ideal for critical measurement applications.
  • Low Power Consumption: Engineered for efficiency, this device operates with minimal power draw, contributing to the overall energy savings in the systems it is integrated into.
  • Flexible Input Range: It accommodates a variety of input signals, providing versatility in interfacing with different types of sensors and input sources.
  • Integrated Reference: The inclusion of an on-chip precision voltage reference simplifies design and enhances measurement accuracy.
  • Robust Interface Options: The TC500ACOE713 is equipped with a robust digital interface, ensuring seamless communication with microcontrollers and other digital systems.

Applications

The versatile nature of the TC500ACOE713 makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Precision Sensing Devices
  • Automated Test Equipment

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The TC500ACOE713 is built to meet stringent quality standards, ensuring reliability and performance consistency across various environmental conditions. It is a testament to Microchip's dedication to excellence in providing advanced solutions for the electronics industry.

Ordering Information

For those interested in incorporating the TC500ACOE713 into their designs, it is available for ordering through Microchip Technology's distribution channels. Detailed specifications and documentation can be accessed through the Microchip Technology website, enabling designers to fully understand the capabilities of this precision analog front end.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Texas Instruments
Lowest to $7.2089
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess