EN
  • EN
  • DE

LM98714CCMT

Part No LM98714CCMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description LM98714 Three Channel, 16-Bit, 45 MSPS Digital Copier Analog Front End with Integrated CCD/CIS Sensor Timing Generator and LVDS Output | IC AFE 3 CHAN 16BIT 48TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 16
Number of Channels 3
Power (W) 610mW
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number LM98714
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1201000-LM98714CCMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM98714CCMT CAD Model

Description

Introducing the LM98714CCMT from Texas Instruments

The LM98714CCMT is a highly integrated, flexible three-channel, 16-bit analog front end (AFE) designed by Texas Instruments to cater to a wide range of imaging and spectroscopy applications. This advanced chip is an ideal solution for those seeking to enhance the performance and efficiency of their high-speed scanning, digital copiers, and other color processing systems.

At the heart of the LM98714CCMT lies a trio of high-performance, 16-bit analog-to-digital converters (ADCs) that ensure precise and accurate digitization of analog signals. Each channel is equipped with a fully-differential sample-and-hold (S/H) circuit, which significantly reduces noise and improves the signal integrity, leading to crystal-clear image quality and reliable data acquisition.

One of the standout features of the LM98714CCMT is its programmable gain amplifier (PGA). This component offers a dynamic range of 0 to 18 dB, allowing users to fine-tune the amplification of the input signal for optimal conversion. This level of control ensures that the AFE can adapt to various sensor outputs, making it a versatile choice for multiple applications.

In addition to its impressive analog capabilities, the LM98714CCMT also includes a range of digital processing features. It boasts a black level calibration circuit that corrects for offset variations, ensuring consistent performance across different operating conditions. Furthermore, the onboard Correlated Double Sampling (CDS) function minimizes pattern noise and enhances image quality, particularly in low-light conditions.

Interfacing with the LM98714CCMT is made easy thanks to its SPI-compatible serial interface, which enables straightforward communication with a host microcontroller or digital signal processor. The device also supports a flexible timing generator that simplifies the synchronization with CCD and CIS sensors.

Encased in a compact 48-pin LQFP package, the LM98714CCMT is designed for space-constrained environments while still delivering the full functionality expected from a high-end AFE. With its robust feature set, the LM98714CCMT from Texas Instruments stands as a powerful solution for developers seeking to create sophisticated imaging systems with high accuracy and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6549 $61.9647
6+ $16.9476 $101.6856
10+ $16.4180 $164.1800
13+ $15.8884 $206.5492
17+ $15.3588 $261.0996
22+ $13.7700 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,498 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess