EN
  • EN
  • DE

ZUP10-40/U

Part No ZUP10-40/U
Manufacturer TDK-Lambda Americas Inc.
Catalog Equipment - Power Supplies (Test, Bench)
Description PWR SUP BENCH PROG 0-10V 400W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement>Equipment - Power Supplies (Test, Bench)
Mfr TDK-Lambda Americas Inc
Series ZUP
Package Bulk
Product Status Not For New Designs
Type Bench (AC to DC)
Voltage - Supply 85 ~ 265VAC
Voltage - Output 0 ~ 10VDC
Current - Output 0 ~ 40A
Display Type Digital
Number of Characters 3
Number of Outputs 1
Dimension 13.780" L x 4.882" W x 2.756" H (350.00mm x 124.00mm x 70.00mm)
Features Memory, Programmable, RS232 and RS485 Interface
Power (Watts) 400W
Accuracy - Voltmeter; Ammeter 0.02% + 8mV
Voltage Regulation - Line 1mV + 0.005%
Voltage Regulation - Load 2mV + 0.005%
Current Regulation - Line 0.01% + 2mA
Current Regulation - Load 0.01% + 5mA
Ripple 5mV
Weight 7.1 lbs (3.2 kg)
Base Product Number ZUP10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9530
Other Names ZUP1040/U,ZUP1040U,285-1669
Standard Package 1
Win Source Part Number 1102392-ZUP10-40/U
Ultra Librarian 3D Model Ultra Librarian ZUP10-40/U CAD Model

Description

The ZUP10-40/U is a programmable bench power supply unit designed for test and measurement applications.

  • Power rating: 400 watts
  • Output voltage range: 0-10VDC
  • Output current range: 0-40A
  • Features: equipped with a memory, RS232, and RS485 interface, making it easy to program and control.
  • Design: digital display and can regulate voltage and current with high accuracy.
  • Voltage regulation for line and load: 1mV + 0.005% and 2mV + 0.005%, respectively
  • Current regulation for line and load: 0.01% + 2mA and 0.01% + 5mA, respectively
  • Weight: 7.1 lbs
  • Dimensions: 13.780" L x 4.882" W x 2.756" H
  • Ideal for: use in various applications, including test and measurement, bench, and laboratory.

You May Also Be Interested in

SRA Soldering Products
KA3010D - PRECISION VARIABLE ADJ
Need more? Email Us
B&K Precision
32V 8A 120W MULTI-RANGE DC POWER
Need more? Email Us
Global Specialties
DC PWR SPLY 100W TRIP OUT 36V/3A
Lowest to $21.9150
Global Specialties
DC PWR SPLY 100W TRIP OUT 20V/5A
Need more? Email Us
TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 400W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
Global Specialties
0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A, 0 ~ 3A, 0 ~ 5A Output 210W Features Memory, Programmable, RS232 and USB Interface, Tracking
Need more? Email Us
Advantech Corp
MODULE ANALOG OUTPUT 4-CH 3W / Output Module Chassis Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY 0-20V / 0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 800W Features Programmable, RS232, RS485 and USB Interface
Need more? Email Us
B&K Precision
AC/DC CONVERTER 150V 30A 1200W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess