EN
  • EN
  • DE

TPS2399DGKR

Part No TPS2399DGKR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOT SWAP -48V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating -80 V to -36 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 700μA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Feature Pins EN, /PG, FLTTIME, IRAMP
Win Source Part Number 081619-TPS2399DGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2399DGKR CAD Model

Description

The TPS2399DGKR, crafted by the renowned Texas Instruments, is a cutting-edge power interface switch specifically designed to manage hot-swap operations. This sophisticated component is housed in an 8-pin MSOP (DGK) package, known for its compactness and efficiency in space-sensitive applications.

Key Features

  • Integrated Fault Management: The TPS2399DGKR is equipped with an advanced fault management system that ensures protection against over-current, over-voltage, under-voltage, and over-temperature conditions, providing a reliable safeguard for your system.
  • Adjustable Current Limit: Users have the flexibility to set the current limit threshold according to their specific requirements, allowing for a tailored protection scheme that matches the needs of various applications.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, accommodating various system voltages and ensuring compatibility with a wide array of electronic equipment.
  • Fast Response Time: The TPS2399DGKR boasts a rapid response to fault conditions, minimizing the risk of damage to downstream components and ensuring the overall stability of the system.

Applications

The versatility of the TPS2399DGKR makes it an ideal choice for a multitude of applications, including but not limited to:

  • Server and Telecom Hot-Swap Applications
  • Redundant Power Supplies
  • Industrial/Factory Automation Systems
  • Network Interface Cards

Quality and Reliability

Texas Instruments is synonymous with quality, and the TPS2399DGKR is no exception. It is designed to meet the rigorous standards of reliability that Texas Instruments is known for. This device is manufactured using industry-leading techniques and is subjected to extensive testing to ensure its performance in the most demanding conditions.

Environmental Compliance

Committed to environmental stewardship, the TPS2399DGKR complies with RoHS directives, reflecting Texas Instruments' dedication to reducing the environmental impact of their products.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3330 $51.9960
29+ $3.5553 $103.1037
44+ $3.4442 $151.5448
61+ $3.3331 $203.3191
78+ $3.2220 $251.3160
104+ $2.8887 $300.4248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,340 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess