EN
  • EN
  • DE

Z20-40-IS420-U

Part No Z20-40-IS420-U
Manufacturer TDK-Lambda Americas Inc.
Catalog Equipment - Power Supplies (Test, Bench)
Description AC/DC PROGRAMMABLE SUPPLY 0-20V / 0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 800W Features Programmable, RS232, RS485 and USB Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement>Equipment - Power Supplies (Test, Bench)
Mfr TDK-Lambda Americas Inc
Series Z+
Package Bulk
Type Bench (AC to DC)
Voltage - Supply 85 ~ 265VAC
Voltage - Output 0 ~ 20VDC
Current - Output 0 ~ 40A
Display Type Digital
Number of Characters 4 (2)
Number of Outputs 1
Dimension 13.780" L x 4.134" W x 3.268" H (350.00mm x 105.00mm x 83.00mm)
Features Programmable, RS232, RS485 and USB Interface
Power (Watts) 800W
Accuracy - Voltmeter; Ammeter 0.5% + 1 count
Voltage Regulation - Line 2mV + 0.01%
Voltage Regulation - Load 2mV + 0.01%
Current Regulation - Line 2mA + 0.01%
Current Regulation - Load 5mA + 0.01%
Ripple 6.25mV
Weight 5.3 lbs (2.4 kg)
Base Product Number Z20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9540
Other Names Z2040IS420U
Standard Package 1
Win Source Part Number 1090149-Z20-40-IS420-U
Ultra Librarian 3D Model Ultra Librarian Z20-40-IS420-U CAD Model

Description

The Z20-40-IS420-U is a programmable bench power supply from TDK-Lambda Americas Inc.

  • Maximum Output Voltage: 20VDC
  • Maximum Output Current: 40A
  • Interface: RS232, RS485, and USB

You May Also Be Interested in

B&K Precision
PWR SUPP PROGRAM DC 5-300V 1560W / Bench Power Supply 5V to 300V Single-OUT 5.2A 1560W
Need more? Email Us
Pericom
Precision, Single-Supply SPST Analog Switches
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY 0-20V / 0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 800W Features Programmable, RS232, RS485 and USB Interface
Need more? Email Us
Global Specialties
DC PWR SPLY 100W TRIP OUT 36V/3A
Lowest to $21.9150
B&K Precision
AC/DC CNV 80V/60A/1200W W/ATMTV
Need more? Email Us
TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 400W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY / 0 ~ 320VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 2A Output 640W Features LAN, Programmable, RS232, RS485 and USB Interface
Need more? Email Us
B&K Precision
POWER SUPPLY ISOLATED 150VAC 2A
Need more? Email Us
Global Specialties
DC PWR SPLY 100W TRIP OUT 20V/5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess