EN
  • EN
  • DE

DRV2604LYZFR

Part No DRV2604LYZFR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC ERM/LRA HAPTIC DRIVER 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC ERM, LRA
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Load 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-DSBGA
Win Source Part Number 1034106-DRV2604LYZFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV2604LYZFR CAD Model

Description

Product Overview: Texas Instruments DRV2604LYZFR

The DRV2604LYZFR is a cutting-edge haptic driver integrated circuit (IC) produced by Texas Instruments (TI), designed to deliver a premium tactile feedback experience in a wide variety of applications. This advanced IC is specifically engineered for systems that require highly efficient and reliable haptic feedback, such as touch-enabled devices, gaming controllers, wearables, and portable electronics.

Key Features

  • Smart Loop Architecture: The DRV2604LYZFR incorporates TI’s proprietary Smart Loop Architecture, which manages to optimize the haptic response for consistency and power efficiency. This ensures a high-quality tactile feedback that is both sharp and feels natural to the user.
  • Wide Voltage Range: The device operates over a voltage range of 2V to 5.2V, making it versatile for use in various battery-powered applications.
  • Audio-to-Vibe Mode: It features an audio-to-vibration mode that automatically converts audio input into vibration feedback, creating an immersive experience for users in multimedia applications.
  • Multiple Actuator Support: The DRV2604LYZFR supports a range of actuator types, including Eccentric Rotating Mass (ERM) motors and Linear Resonant Actuators (LRAs), providing designers with flexibility in haptic design.
  • Reduced Power Consumption: Its efficient drive techniques ensure reduced power consumption, which is critical for extending the battery life of portable devices.
  • Integrated Digital Front End: The IC comes with an integrated digital front end, which simplifies the interface to the processor and reduces the need for additional components.

Applications

The DRV2604LYZFR is suitable for a wide range of applications that benefit from haptic feedback. This includes:

  • Smartphones and Tablets
  • Wearable Devices
  • Handheld Gaming Devices
  • Remote Controls
  • Industrial Controls
  • Medical Devices

Conclusion

With its advanced features and versatile applications, the DRV2604LYZFR from Texas Instruments stands out as a powerful solution for designers looking to enhance user interaction through high-quality haptic feedback. Its energy-efficient design and support for various actuator types make it an ideal choice for a multitude of haptic-enabled devices.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
DRIVER
Lowest to $5.4417
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8220 $53.4300
150+ $0.6744 $101.1600
230+ $0.6534 $150.2820
320+ $0.6323 $202.3360
410+ $0.6112 $250.5920
550+ $0.5480 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess