EN
  • EN
  • DE
Part No 1368
Manufacturer Global Specialties
Catalog Equipment - Power Supplies (Test, Bench)
Description 0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A, 0 ~ 3A, 0 ~ 5A Output 210W Features Memory, Programmable, RS232 and USB Interface, Tracking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Global Specialties
Packaging Box
Type Bench (AC to DC)
Voltage - Supply 115VAC, 230VAC
Number of Outputs 3
Voltage - Output 0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC
Current - Output 0 ~ 3A, 0 ~ 3A, 0 ~ 5A
Display Type LCD
Size / Dimension 17.000" L x 10.500" W x 4.500" H (431.80mm x 266.70mm x 114.30mm)
Features Memory, Programmable, RS232 and USB Interface, Tracking
Power (Watts) 210W
Accuracy - Voltmeter; Ammeter 0.02% + 5mV; 0.1% + 20mA
Voltage Regulation - Line 0.01% + 3mV
Voltage Regulation - Load 0.01% + 3mV
Current Regulation - Line 0.01% + 3mA
Current Regulation - Load 0.01% + 3mA
Ripple 3mV p-p
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9530
Win Source Part Number 1478020-1368
Ultra Librarian 3D Model Ultra Librarian 1368 CAD Model

You May Also Be Interested in

B&K Precision
PWR SUPPLY OUTPUT 36V 0-3A W/USB
Need more? Email Us
B&K Precision
PWR SUPPLY 0-60V 0-2A TRIPLEOUT
Need more? Email Us
B&K Precision
POWER SUPPLY ISOLATED 150VAC 2A
Need more? Email Us
TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 400W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
B&K Precision
AC/DC CONVERTER 150V 30A 1200W
Need more? Email Us
B&K Precision
AC/DC CNV 80V/60A/1200W W/ATMTV
Need more? Email Us
Global Specialties
0 ~ 16.4VDC, 0 ~ 27.6VDC, 0 ~ 36.8VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5.1A, 0 ~ 3.1A, 0 ~ 2.3A Output 80W Features Selectable Output
Need more? Email Us
Advantech Corp
MODULE ANALOG OUTPUT 4-CH 3W / Output Module Chassis Mount
Need more? Email Us
Pericom
Precision, Single-Supply SPST Analog Switches
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess