EN
  • EN
  • DE

ADAM-4024-B1E

Part No ADAM-4024-B1E
Manufacturer Advantech Corp
Catalog Equipment - Power Supplies (Test, Bench)
Description MODULE ANALOG OUTPUT 4-CH 3W / Output Module Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - PLC Modules
Mfr Advantech Corp
Series ADAM-4024
Package Box
Type Output Module
Number of Outputs and Type 4 - Analog
Mounting Type Chassis Mount
Termination Style Screw Terminal
Temperature Range - Operating -10°C ~ 70°C
Approval Agency CE, cULus, FCC
Base Product Number ADAM-4024
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1165-1305
Standard Package 1
Win Source Part Number 991035-ADAM-4024-B1E
Ultra Librarian 3D Model Ultra Librarian ADAM-4024-B1E CAD Model

Description

The ADAM-4024-B1E is a 4-channel isolated analog output module manufactured by Advantech Corp. It is designed for industrial automation applications requiring reliable and accurate analog signal outputs. This module provides isolated outputs, protecting sensitive control systems from electrical noise and ground loops.

Applications

  • Industrial automation and control systems
  • Process control
  • Data acquisition systems
  • Machine control
  • Building automation

Features

  • 4 isolated analog output channels
  • Voltage and current output options
  • 12-bit resolution
  • Wide output range
  • Modbus RTU protocol support
  • DIN-rail mounting

Benefits

  • Accurate and reliable analog signal outputs
  • Protection against electrical noise and ground loops
  • Flexible output options for various applications
  • Easy integration with existing control systems
  • Cost-effective solution

Additional Details

The ADAM-4024-B1E provides four isolated analog output channels, each with 12-bit resolution, ensuring precise and accurate signal outputs. The module supports both voltage and current output options, providing flexibility for various applications. The wide output range allows for control of a variety of industrial devices. The Modbus RTU protocol support enables easy integration with existing control systems. The DIN-rail mounting allows for easy installation in standard industrial enclosures. The ADAM-4024-B1E is designed to withstand harsh industrial environments, ensuring reliable performance in demanding conditions. The isolation between channels and the communication interface protects sensitive control systems from electrical noise and ground loops. It's an efficient and reliable solution for adding analog output capabilities to industrial control systems.

You May Also Be Interested in

Global Specialties
DC PWR SPLY 100W TRIP OUT 36V/3A
Lowest to $21.9150
Global Specialties
DC PWR SPLY 100W TRIP OUT 20V/5A
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY / 0 ~ 320VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 2A Output 640W Features LAN, Programmable, RS232, RS485 and USB Interface
Need more? Email Us
B&K Precision
32V 8A 120W MULTI-RANGE DC POWER
Need more? Email Us
TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 800W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 80A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
B&K Precision
POWER SUPPLY ISOLATED 150VAC 2A
Need more? Email Us
B&K Precision
AC/DC CONVERTER 150V 30A 1200W
Need more? Email Us
SRA Soldering Products
KA3010D - PRECISION VARIABLE ADJ
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY 0-20V / 0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 800W Features Programmable, RS232, RS485 and USB Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess