EN
  • EN
  • DE
Part No 1405
Manufacturer Global Specialties
Catalog Equipment - Power Supplies (Test, Bench)
Description DC PWR SPLY 100W TRIP OUT 36V/3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Power Supplies (Test, Bench)
Mfr Global Specialties
Package Box
Product Status Active
Type Bench (AC to DC)
Voltage - Supply 100 ~ 240VAC
Number of Outputs 3
Voltage - Output 1 ~ 36VDC
Current - Output 0.25 ~ 3A
Display Type LCD
Number of Characters 4 (2)
Size / Dimension 9.800" L x 2.800" W x 6.000" H (248.92mm x 71.12mm x 152.40mm)
Features Selectable Output
Power (Watts) 100W
Accuracy - Voltmeter; Ammeter 0.2% + 5 counts; 0.5% + 6 counts
Voltage Regulation - Line 25mV
Voltage Regulation - Load 70mV
Current Regulation - Line 20mA
Current Regulation - Load 50mA
Ripple 150mV p-p
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 8504.40.9520
California Prop 65 Warning Information
Win Source Part Number 872991-1405
Ultra Librarian 3D Model Ultra Librarian 1405 CAD Model

Description

The 872991-1405 is a bench power supply with selectable output, designed for test and measurement applications.

  • Power Rating: 100W
  • Voltage Output: 1 to 36VDC
  • Current Output: 0.25 to 3A
  • Ripple: 150mV p-p
  • Package: compact box
  • Dimensions: 9.800" L x 2.800" W x 6.000" H
  • Display: LCD
  • Outputs: Three
  • Voltmeter Accuracy: 0.2% + 5 counts
  • Ammeter Accuracy: 0.5% + 6 counts
  • Line Regulation: 25mV
  • Load Regulation: 70mV
  • Voltage Range: 100 to 240VAC
  • Product Status: Active
  • Manufacturer: Global Specialties

You May Also Be Interested in

Global Specialties
DC PWR SPLY 100W TRIP OUT 36V/3A
Lowest to $21.9150
Pericom
Precision, Single-Supply SPST Analog Switches
Need more? Email Us
B&K Precision
3000 VA AC POWER SOURCE
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY / 0 ~ 320VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 2A Output 640W Features LAN, Programmable, RS232, RS485 and USB Interface
Need more? Email Us
B&K Precision
32V 8A 120W MULTI-RANGE DC POWER
Need more? Email Us
B&K Precision
PWR SUPP PROGRAM DC 5-300V 1560W / Bench Power Supply 5V to 300V Single-OUT 5.2A 1560W
Need more? Email Us
Global Specialties
0 ~ 16.4VDC, 0 ~ 27.6VDC, 0 ~ 36.8VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5.1A, 0 ~ 3.1A, 0 ~ 2.3A Output 80W Features Selectable Output
Need more? Email Us
Advantech Corp
MODULE ANALOG OUTPUT 4-CH 3W / Output Module Chassis Mount
Need more? Email Us
Global Specialties
0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A, 0 ~ 3A, 0 ~ 5A Output 210W Features Memory, Programmable, RS232 and USB Interface, Tracking
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9150 $65.7450
7+ $17.9810 $125.8670
10+ $17.4197 $174.1970
14+ $16.8572 $236.0008
18+ $16.2959 $293.3262
24+ $14.6096 $350.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess