EN
  • EN
  • DE
Part No 1403
Manufacturer Global Specialties
Catalog Equipment - Power Supplies (Test, Bench)
Description DC PWR SPLY 100W TRIP OUT 20V/5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Power Supplies (Test, Bench)
Mfr Global Specialties
Package Box
Product Status Active
Type Bench (AC to DC)
Voltage - Supply 100 ~ 240VAC
Number of Outputs 3
Voltage - Output 1 ~ 20VDC
Current - Output 0.25 ~ 5A
Display Type LCD
Number of Characters 4 (2)
Size / Dimension 9.800" L x 2.800" W x 6.000" H (248.92mm x 71.12mm x 152.40mm)
Features Selectable Output
Power (Watts) 100W
Accuracy - Voltmeter; Ammeter 0.2% + 5 counts; 0.5% + 6 counts
Voltage Regulation - Line 25mV
Voltage Regulation - Load 70mV
Current Regulation - Line 20mA
Current Regulation - Load 50mA
Ripple 120mV p-p
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 8504.40.9520
California Prop 65 Warning Information
Win Source Part Number 905296-1403
Ultra Librarian 3D Model Ultra Librarian 1403 CAD Model

Description

The 905296-1403 is a bench power supply designed for test and measurement applications.

  • Type: Bench Power Supply
  • Function: AC to DC Power Converter
  • Output Options: Selectable
  • Package: Box
  • Display: LCD
  • Outputs: Multiple
  • Regulation: Accurate Voltage and Current
  • Manufacturer: Global Specialties
  • Production Status: Active
  • California Prop 65: Compliant

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY 0-20V / 0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 800W Features Programmable, RS232, RS485 and USB Interface
Need more? Email Us
B&K Precision
PWR SUPPLY 0-60V 0-2A TRIPLEOUT
Need more? Email Us
Global Specialties
0 ~ 16.4VDC, 0 ~ 27.6VDC, 0 ~ 36.8VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5.1A, 0 ~ 3.1A, 0 ~ 2.3A Output 80W Features Selectable Output
Need more? Email Us
Global Specialties
0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A, 0 ~ 3A, 0 ~ 5A Output 210W Features Memory, Programmable, RS232 and USB Interface, Tracking
Need more? Email Us
TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 800W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 80A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
Global Specialties
DC PWR SPLY 100W TRIP OUT 20V/5A
Need more? Email Us
Global Specialties
DC PWR SPLY 100W TRIP OUT 36V/3A
Lowest to $21.9150
Pericom
Precision, Single-Supply SPST Analog Switches
Need more? Email Us
Advantech Corp
MODULE ANALOG OUTPUT 4-CH 3W / Output Module Chassis Mount
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess