EN
  • EN
  • DE

MSP430FE4242IPMR

Part No MSP430FE4242IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 64LQFP / MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 12KB (12K x 8 + 256B) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 12KB (12K x 8 + 256B)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430FE4242
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-23731-1-NDR,-296-23731-1-NDR,-MSP430FE4242IPMR-NDR,TEXTISMSP430FE4242IPMR,-296-23731-1-ND,296-23731-6,2156-MSP430FE4242IPMR,296-23731-2,296-23731-2-NDR,296-23731-1,296-23731-6-NDR
Standard Package 1,000
Win Source Part Number 1322801-MSP430FE4242IPMR
Ultra Librarian 3D Model Ultra Librarian MSP430FE4242IPMR CAD Model

Description

The MSP430FE4242IPMR is a highly integrated microcontroller from Texas Instruments, designed for electric metering applications. This product is part of the MSP430 family, which is renowned for its low power consumption and high-performance processing capabilities. The MSP430FE4242IPMR is specifically tailored to meet the rigorous demands of modern electronic metering systems and is suitable for residential and commercial metering applications.

Key Features

  • Low Power Consumption: The MSP430FE4242IPMR is built with a power-saving architecture that allows it to operate in various low-power modes, significantly extending battery life in metering applications.
  • Integrated Peripherals: It comes with an array of integrated peripherals including a 16-bit sigma-delta analog-to-digital converter (ADC), a 16-bit hardware multiplier for fast arithmetic operations, and a 128-segment LCD driver for display purposes.
  • High Accuracy: The sigma-delta ADC provides high-precision measurements, which is crucial for accurate energy billing and monitoring.
  • Flexible Clock System: The device features a flexible clock system that supports multiple clock sources, enabling developers to optimize performance and power consumption according to their application needs.
  • Programmable Memory: With 32KB of programmable flash memory and 1KB of RAM, it offers ample space for application code and data storage.
  • Robust Security: Security features include a hardware-based random number generator and a 128-bit AES encryption module to ensure data integrity and secure communications.

Applications

The MSP430FE4242IPMR is primarily used in smart metering solutions, but its versatility allows it to be suitable for a range of other applications, such as:

  • Portable measuring equipment
  • Energy harvesting systems
  • Industrial monitoring and control
  • Home automation

Package and Quality

This microcontroller is available in a 64-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint while offering adequate GPIOs for interfacing with other components. Texas Instruments is committed to delivering high-quality products, and the MSP430FE4242IPMR is no exception, complying with industry-standard quality and reliability benchmarks.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8967 $53.0703
21+ $4.8383 $101.6043
33+ $4.6871 $154.6743
45+ $4.5359 $204.1155
58+ $4.3847 $254.3126
77+ $3.9311 $302.6947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,298 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess