EN
  • EN
  • DE
Part No 9240
Manufacturer B&K Precision
Catalog Equipment - Power Supplies (Test, Bench)
Description 32V 8A 120W MULTI-RANGE DC POWER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Power Supplies (Test, Bench)
Mfr B&K Precision
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 908708-9240
Ultra Librarian 3D Model Ultra Librarian 9240 CAD Model

Description

The 908708-9240 is a power supply unit from B&K Precision.

  • Product Type: Power Supply Unit
  • Application: Test and Bench
  • Package Type: Box
  • Operating Voltage: Standard
  • Output Channels: Single
  • Status: Active

You May Also Be Interested in

Pericom
Precision, Single-Supply SPST Analog Switches
Need more? Email Us
B&K Precision
POWER SUPPLY ISOLATED 150VAC 2A
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY 0-20V / 0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 800W Features Programmable, RS232, RS485 and USB Interface
Need more? Email Us
Global Specialties
DC PWR SPLY 100W TRIP OUT 20V/5A
Need more? Email Us
SRA Soldering Products
TRIPLE POWER SUPPLY 30V, 3A
Need more? Email Us
B&K Precision
32V 8A 120W MULTI-RANGE DC POWER
Need more? Email Us
B&K Precision
AC/DC CNV 80V/60A/1200W W/ATMTV
Need more? Email Us
B&K Precision
PWR SUPPLY 0-60V 0-2A TRIPLEOUT
Need more? Email Us
TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 400W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess