EN
  • EN
  • DE
  • IT

TLC5947RHBRG4

Part No TLC5947RHBRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269169-TLC5947RHBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5947RHBRG4 CAD Model

Description

Product Overview: Texas Instruments TLC5947RHBRG4

The TLC5947RHBRG4 is a highly versatile, 24-channel, 12-bit PWM LED driver integrated circuit (IC) designed and manufactured by Texas Instruments. This advanced IC is specifically engineered to provide consistent and precise control of LED brightness and color for a variety of lighting applications.

Each of the 24 output channels can be individually programmed through a simple serial interface with grayscale PWM control. This feature enables the TLC5947RHBRG4 to drive multiple LEDs with different brightness levels simultaneously, making it an ideal solution for sophisticated lighting projects that require intricate control and customization.

The driver operates with a supply voltage range from 3.0V to 5.5V, which allows for flexible integration with various logic levels and power supplies. The output current for each channel is adjustable from 0 to 30 mA via an external resistor, providing the user with the ability to fine-tune the current to match the requirements of the connected LEDs. This helps to ensure uniform brightness and extends the life of the LEDs by preventing overcurrent conditions.

The TLC5947RHBRG4 also features a dot correction function, which compensates for variations in LED color and forward voltage to maintain consistent light output and color accuracy across all channels. This is particularly beneficial for applications that demand uniformity, such as LED video displays, signage, and architectural lighting.

With its thermal shutdown protection and open-LED detection, the TLC5947RHBRG4 ensures safe operation under a wide range of conditions. The device is offered in a compact 32-VQFN (RHB) package, making it suitable for space-constrained applications.

Whether you're developing a complex LED display system, creating a dynamic lighting solution, or simply looking for a reliable driver for your LED project, the TLC5947RHBRG4 from Texas Instruments offers the performance, precision, and reliability needed to bring your vision to light.

Please note that technical specifications and product availability are subject to change, and it is recommended to consult the latest datasheets and Texas Instruments resources for up-to-date information.

You May Also Be Interested in

NXP / Nexperia
Lowest to $4.7527
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH DOWN MODE HIGH POWER WHITE LED DRIVER
Lowest to $4.2019
Lumissil Microsystems
AUDIO MODULATED 144 DOT LED DRIV
Lowest to $0.8284
Microchip Technology
IC LED DRVR OFFL DIM 50MA 8SOIC
Lowest to $3.9716
NXP / Nexperia
Lowest to $7.3050
Zetex Semiconductors
Boost mode DC-DC converter for LED driving with 1A output and current control
Lowest to $26.6831
NXP / Nexperia
Lowest to $1.2532
Toshiba Semiconductor and Storage
Lowest to $0.7917
NXP / Nexperia
Lowest to $5.8832

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2215 $57.7590
54+ $2.0808 $112.3632
84+ $2.0106 $168.8904
120+ $1.8700 $224.4000
156+ $1.7997 $280.7532
195+ $1.7294 $337.2330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,610 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess