EN
  • EN
  • DE

TDA7468D13TR

Part No TDA7468D13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description Audio Processor Bass/Treble 4-IN 1-OUT 28-Pin SO / IC PROCESSOR AUDIO DGTL 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 5 V to 10 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications ALC Surround
Case / Package 28-SO
Win Source Part Number 032074-TDA7468D13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA7468D
Introduction Date February 06, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TDA7468D13TR CAD Model

Description

STMicroelectronics TDA7468D13TR Audio Processor IC

The TDA7468D13TR by STMicroelectronics is an integrated circuit designed for the sophisticated control of all the functions related to the audio signal processing in multimedia and Hi-Fi systems. This high-performance audio processor IC comes in a compact SOP-28 package, making it ideal for space-constrained applications where high-quality audio processing is required.

This versatile audio processor features multiple audio inputs and outputs, allowing it to handle various audio sources. It includes a two-band equalizer (bass and treble), a loudness function, and volume control, all of which can be adjusted via an I²C control interface. This digital interface facilitates communication with microcontrollers or processors, providing designers with the flexibility to incorporate the TDA7468D13TR into a wide range of audio systems.

The TDA7468D13TR boasts a low distortion factor, ensuring clean and accurate audio reproduction, which is crucial for high-fidelity audio systems. Additionally, it supports a wide range of supply voltages from 7V to 8.5V, making it versatile for use in various electronic devices.

Key features of the TDA7468D13TR include:

  • Input multiplexer with 4 stereo inputs
  • Volume control with 1dB step
  • Bass and treble control
  • Loudness function
  • Independent mute function
  • Low distortion and low noise
  • I²C bus control interface
  • Wide operating supply voltage range

This audio processor IC is particularly suitable for applications such as:

  • Hi-Fi audio systems
  • Home theater systems
  • TV sound systems
  • Multimedia speakers
  • Car audio systems

The TDA7468D13TR from STMicroelectronics is an ideal solution for developers looking to integrate advanced audio processing capabilities into their designs with minimal external components. Its high integration, coupled with the I²C control, makes it a user-friendly and efficient choice for enhancing the audio experience in consumer electronics.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6562 $58.4364
53+ $2.1795 $115.5135
83+ $2.1113 $175.2379
114+ $2.0432 $232.9248
147+ $1.9752 $290.3544
196+ $1.7708 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess