EN
  • EN
  • DE

TDA7429S

Part No TDA7429S
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO DGTL 42-SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7 V to 10.2 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 0.5dB
Case / Package 42-SDIP
Win Source Part Number 054094-TDA7429S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7429S CAD Model

Description

STMicroelectronics TDA7429S Audio Processor

The TDA7429S is a sophisticated audio processor from STMicroelectronics, designed to deliver a high-quality audio experience for users seeking advanced control over their sound systems. This integrated circuit is specifically engineered for car radio applications, offering a range of features that allow for fine-tuning of audio output to achieve the best possible sound quality in an automotive environment.

At the heart of the TDA7429S lies a 3-band equalizer with a Direct Access Interface, which enables users to directly adjust the bass, midrange, and treble frequencies to their personal preferences. The processor also includes a loudness function, which compensates for the human ear's sensitivity at low volumes, ensuring a full and rich sound experience at any volume level.

The TDA7429S is equipped with a volume control function that provides smooth step adjustment, allowing for precise control over the output level. Additionally, the device features a soft mute function, which can be activated to gently reduce the sound output without any abrupt changes that could disrupt the listening experience.

For enhanced versatility, the TDA7429S supports selectable input gain, making it compatible with a variety of audio sources. This ensures that the processor can handle different signal levels and maintain consistent audio quality. The device also boasts input multiplexing capabilities, which allows for the selection between multiple audio sources without the need for external switching components.

Designed with the end-user in mind, the TDA7429S also includes a standby function, which reduces power consumption when the audio system is not in use. This feature is particularly useful for automotive applications, where preserving battery life is crucial.

Overall, the TDA7429S from STMicroelectronics is a feature-rich audio processor that provides car radio manufacturers with the tools necessary to create systems that deliver superior audio performance. Its combination of sound quality, functionality, and user-friendly features make it an ideal choice for modern automotive audio applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess