EN
  • EN
  • DE

M25PE10-VMP6TG

Part No M25PE10-VMP6TG
Manufacturer STMicroelectronics
Catalog Memory
Description 1 and 2 Mbit, Low Voltage, Page-Erasable Serial Flash Memories with Byte-Alterability, 33 MHz SPI Bus, Standard Pin-out
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210091-M25PE10-VMP6TG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25PE10-VMP6TG CAD Model

Description

STMicroelectronics M25PE10-VMP6TG

The M25PE10-VMP6TG is a high-speed 1 Mbit serial Flash memory device designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable memory solutions. This device is part of the M25PE series, which is engineered to provide flexible, yet robust storage options for a variety of applications.

Key Features

  • Memory Size: 1 Mbit (128 Kbytes) of Flash memory, providing ample space for firmware storage, parameter settings, or small application code.
  • Interface: The device operates via a high-speed SPI bus interface, enabling fast data transfer rates and simple integration with a wide range of microcontrollers and processors.
  • Performance: It boasts a 75 MHz clock frequency, allowing for quick read and write operations, which is crucial for applications requiring fast data access and low latency.
  • Supply Voltage: The memory operates at a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Page Program: The device supports page program (up to 256 bytes) enabling flexible and efficient programming operations.
  • Endurance: It offers high cycling endurance with up to 100,000 write cycles per sector and a data retention period of 20 years, ensuring data integrity over an extended period.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Packaging: Available in an 8-contact VDFPN8 package, it is compact and suitable for space-constrained applications.

Applications

The M25PE10-VMP6TG is ideal for a variety of applications including, but not limited to, industrial automation, consumer electronics, IoT devices, and medical equipment. Its fast performance and reliability make it an excellent choice for applications requiring frequent data updates, such as parameter storage or firmware updates.

Conclusion

Overall, the M25PE10-VMP6TG from STMicroelectronics represents a versatile and reliable storage solution that meets the needs of modern electronic applications. Its robust design, coupled with high-speed operation and endurance, makes it a top choice for designers looking to incorporate a dependable Flash memory component into their systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess