EN
  • EN
  • DE

STW5098BBLT

Part No STW5098BBLT
Manufacturer STMicroelectronics
Catalog Misc Products
Description Dual low power asynchronous stereo audio Codec with integrated power amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839174-STW5098BBLT
Ultra Librarian 3D Model Ultra Librarian STW5098BBLT CAD Model

Description

Introducing the STW5098BBLT from STMicroelectronics

The STW5098BBLT is a cutting-edge, high-performance product from STMicroelectronics, designed for a wide array of applications that demand robust and reliable power management solutions. This component is part of STMicroelectronics' commitment to providing innovative semiconductor solutions that empower the electronics at the heart of our daily lives.

At the core of the STW5098BBLT is an advanced power management integrated circuit (PMIC) that delivers efficient and stable power supply to sensitive electronic systems. This PMIC is particularly suitable for use in automotive, industrial, and high-end consumer electronics where precise voltage regulation and power efficiency are critical.

The device features multiple output voltage rails, which can be programmed to suit the specific needs of the application. This flexibility ensures compatibility with a broad range of microcontrollers, processors, and other digital ICs, making it a versatile choice for system designers. Its high integration level helps reduce the overall component count, which can lead to cost savings and a smaller PCB footprint.

With its robust design, the STW5098BBLT is engineered to withstand harsh environments and is characterized by its excellent thermal performance. This ensures reliable operation even under high temperature conditions, which is essential for automotive and industrial applications. Moreover, the device is designed with built-in safety features such as over-current protection, thermal shutdown, and under-voltage lockout, which provide an additional layer of protection for the end product.

For developers and engineers looking to integrate this PMIC into their designs, STMicroelectronics provides comprehensive technical support, including detailed datasheets, application notes, and reference designs. This support helps to accelerate the design process and ensure a smooth integration of the STW5098BBLT into their projects.

In conclusion, the STW5098BBLT from STMicroelectronics represents a sophisticated solution for power management challenges. Its combination of performance, flexibility, and reliability makes it an ideal choice for the next generation of electronic devices that require efficient and dependable power delivery.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess