Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor, Compander
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7.5 V to 10.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SO
Win Source Part Number 108720-TDA7462D013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7462D013TR CAD Model

Description

The TDA7462D013TR from STMicroelectronics is a sophisticated audio processor integrated circuit designed to deliver high-quality sound enhancement and noise reduction. It is an ideal choice for advanced audio applications in consumer electronics, such as home theater systems, soundbars, and high-fidelity audio equipment.

Key Features

  • Multiple Audio Inputs: The TDA7462D013TR supports a variety of audio inputs, allowing for flexible connectivity with different audio sources.
  • Advanced Signal Processing: This IC incorporates advanced signal processing capabilities, including equalization and dynamic range compression, to optimize sound quality for a superior listening experience.
  • Integrated Functions: It features integrated functions such as volume control, tone control (bass and treble), and balance, providing comprehensive control over the audio output.
  • Low Distortion: The device is engineered to maintain low levels of total harmonic distortion (THD), ensuring the audio output remains pure and clear.
  • Surface-Mount Device: The TDA7462D013TR is available in a surface-mount package, facilitating compact and efficient PCB design.

Applications

The TDA7462D013TR is suitable for a wide range of audio applications, where sound quality and processing capabilities are paramount. It is commonly used in:

  • Home Theater Systems
  • Hi-Fi Audio Setups
  • Automotive Audio Systems
  • Soundbars and Portable Speakers

Technical Specifications

As a product of STMicroelectronics, a leader in semiconductor solutions, the TDA7462D013TR is built with reliability and performance in mind. It operates over a wide supply voltage range and is designed to interface seamlessly with other components in sophisticated audio processing systems.

Ordering Information

The TDA7462D013TR comes in tape and reel packaging, suitable for automated assembly processes, and is identified by its specific ordering part number TDA7462D013TR for ease of procurement and inventory management.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for LC7538JMD
Renesas Electronics America
Need more? Email Us
ECAD model for M61546FP
Maxim Integrated
Lowest to $8.8107
ECAD model for MAX9890AEBL+TG51
Maxim Integrated
IC CNTRL VOL STEREO 24TSSOP
Need more? Email Us
ECAD model for MAX5486EUG+
ON Semiconductor
Need more? Email Us
ECAD model for LC75342
ON Semiconductor
Lowest to $3.9157
ECAD model for LC7538J
Texas Instruments
Need more? Email Us
ECAD model for SP3721A
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP / Audio Audio Signal Processor 4 Channel 25-SIP (5.59x3.18)
Need more? Email Us
ECAD model for SB3229-E1
ON Semiconductor
Need more? Email Us
ECAD model for LA8501

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention