EN
  • EN
  • DE

FLC01-200H

Part No FLC01-200H
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC FIRE LIGHTING CIRCUIT TO251
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tube
Product Status Last Time Buy
Programmable Not Verified
Type Fire Lighting Circuit
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TO-251 (IPAK)
Base Product Number FLC01
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 130944-FLC01-200H
Ultra Librarian 3D Model Ultra Librarian FLC01-200H CAD Model

Description

The FLC01-200H is a cutting-edge power line communication system-on-chip designed and manufactured by STMicroelectronics, a global semiconductor leader. This highly integrated device is specifically engineered for the robust transmission of data over AC power lines, making it an ideal solution for a wide range of smart energy applications, home automation, and remote control systems.

Key Features

  • High-Speed Communication: The FLC01-200H offers high-speed data transfer rates, ensuring efficient and reliable communication across power lines.
  • Advanced Modulation Techniques: It employs sophisticated modulation schemes to maximize data throughput and signal integrity in noisy electrical environments.
  • Built-In Error Correction: With integrated error correction capabilities, the device enhances data reliability, which is critical in maintaining seamless communication links.
  • Low Power Consumption: Designed with energy efficiency in mind, the FLC01-200H operates with minimal power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the FLC01-200H allows it to be used in a variety of applications, including but not limited to:

  • Smart Grid and Metering
  • Home and Building Automation
  • Lighting Control Systems
  • Industrial Control and Monitoring

Technical Specifications

Parameter Value Operating Voltage 200 V Operating Temperature -40°C to +85°C Package Type SOP8 Communication Protocol Proprietary

With its robust design and comprehensive feature set, the FLC01-200H from STMicroelectronics represents a premier choice for developers and engineers looking to implement power line communication in their next project. Its reliability and performance under various conditions make it a standout product in its category.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess