EN
  • EN
  • DE

CSRA6600A01-IQQD-R

Part No CSRA6600A01-IQQD-R
Manufacturer Diodes Incorporated
Catalog Audio Special Purpose
Description IC AMP CLASS D SWITCHING / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 809405-CSRA6600A01-IQQD-R
Ultra Librarian 3D Model Ultra Librarian CSRA6600A01-IQQD-R CAD Model

Description

Introducing the CSRA6600A01-IQQD-R from Diodes Incorporated

The CSRA6600A01-IQQD-R is a cutting-edge audio amplifier solution brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to the growing demands for high-quality audio amplification in a wide range of consumer electronics. With its compact design and powerful performance, the CSRA6600A01-IQQD-R is an ideal choice for applications such as wireless speakers, soundbars, and home theater systems.

Key Features and Benefits

  • High-Efficiency Class D Operation: The CSRA6600A01-IQQD-R operates as a Class D amplifier, ensuring high efficiency and reduced heat dissipation. This makes it perfect for applications where energy consumption and thermal management are critical concerns.
  • Superior Sound Quality: Diodes Incorporated has engineered this product to deliver top-notch audio performance with minimal distortion, ensuring a crystal-clear listening experience for end-users.
  • Integrated Digital Signal Processing (DSP): The onboard DSP allows for advanced audio processing and customization, enabling manufacturers to fine-tune audio performance to match specific product requirements.
  • Multiple Input Options: With support for a variety of audio input sources, the CSRA6600A01-IQQD-R offers flexibility in connectivity, making it a versatile component for diverse audio systems.
  • Compact Footprint: The small form factor of the CSRA6600A01-IQQD-R allows it to be easily integrated into space-constrained designs without compromising on power or audio quality.

Applications

The CSRA6600A01-IQQD-R is suitable for a range of applications, including:

  • Portable and wireless audio devices
  • Home entertainment systems
  • Soundbars and docking stations
  • Smart home audio applications

Reliability and Support

Diodes Incorporated is known for its commitment to quality and reliability, and the CSRA6600A01-IQQD-R is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability. Additionally, Diodes Incorporated provides comprehensive technical support and resources to assist with design-in processes, making integration seamless and straightforward.

Whether you are developing a new audio product or upgrading an existing one, the CSRA6600A01-IQQD-R from Diodes Incorporated stands out as a robust and reliable audio amplification solution. Its blend of efficiency, sound quality, and design flexibility makes it an excellent choice for any high-fidelity audio application.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4199 $68.5194
13+ $9.3702 $121.8126
20+ $9.0774 $181.5480
27+ $8.7846 $237.1842
35+ $8.4917 $297.2095
46+ $7.6133 $350.2118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,921 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess