EN
  • EN
  • DE

LT1132ACN

Part No LT1132ACN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Advanced Low Power 5V RS232 Drivers/Receivers with Small Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205186-LT1132ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1132ACN CAD Model

Description

LT1132ACN - Linear Technology

The LT1132ACN is a robust and versatile integrated circuit from Linear Technology, designed for serial communication applications. This powerful device is engineered to facilitate reliable data transmission over long distances and through challenging industrial environments. It is an ideal choice for professionals in need of a high-performance interface for their communication systems.

Key Features:

  • Multiple Drivers and Receivers: The LT1132ACN comes equipped with multiple drivers and receivers, making it suitable for complex communication tasks that require simultaneous data handling.
  • High Data Rates: This product supports high data rates, enabling swift and efficient data transfer, which is crucial for time-sensitive applications.
  • Low Power Consumption: Despite its high performance, the LT1132ACN is designed with power efficiency in mind, ensuring minimal power wastage and suitability for battery-powered devices.
  • Wide Operating Temperature Range: It operates reliably across a wide temperature range, making it suitable for use in extreme conditions often encountered in industrial settings.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in to safeguard the device against sudden spikes in voltage, contributing to its overall durability and longevity.

Applications:

The LT1132ACN is adept for a variety of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Network equipment
  • Point of sale terminals
  • Modems and other communication peripherals

Technical Specifications:

Parameter Value
Supply Voltage 4.5V to 5.5V
Number of Drivers/Receivers 5/3
Operating Temperature -40°C to 85°C
Package Type PDIP-28

The LT1132ACN by Linear Technology is a testament to the company's commitment to quality and performance. It stands as a reliable solution for engineers looking to implement a durable and efficient communication interface in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1371 $79.1371
2+ $64.9329 $129.8658
3+ $62.9036 $188.7108
4+ $60.8743 $243.4972
5+ $58.8449 $294.2245
7+ $52.7581 $369.3067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess