EN
  • EN
  • DE

STA369BWSTR

Part No STA369BWSTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO SYS DGTL 2.1CH PWRSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 21.5 V
Temperature Range - Operating -20°C to 70°C (TA)
Specifications Full Flexible Amplification
Case / Package PowerSSO-36 EPD
Win Source Part Number 031050-STA369BWSTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STA369BWS
Introduction Date December 11, 2009
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian STA369BWSTR CAD Model

Description

The STA369BWSTR is a cutting-edge audio solution from STMicroelectronics, designed to enhance the audio experience in a wide range of applications. This high-performance sound terminal is a part of ST's Sound Terminal® family, which is renowned for its exceptional sound quality and efficiency.

Key Features

  • Power Output: The STA369BWSTR delivers an impressive 2 x 10 W of continuous average power to an 8 Ω load with 0.1% THD+N, from 12 V power supply.
  • Audio Channels: It is capable of driving stereo speakers and includes a mono subwoofer output, providing a comprehensive audio solution for a variety of systems.
  • Fully Integrated Solution: The device integrates full short-circuit, thermal overload, and over/under voltage protection, ensuring reliability and robustness in operation.
  • Advanced Digital Signal Processing (DSP): Features include tone control, dynamic range compression, and parametric equalization, allowing for fine-tuning of audio output to match specific requirements.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range (4.5 V to 26 V), making it versatile for use in various electronic devices.

Applications

The STA369BWSTR is ideal for a range of applications, including:

  • Flat-screen TV sets and monitors
  • Multi-media speakers
  • Portable audio devices
  • Compact Hi-Fi systems

Technical Specifications

With a wide operating temperature range from -40°C to +85°C, the STA369BWSTR is suitable for diverse environments. Its PowerSSO-36 packaging ensures a compact footprint, making it a space-efficient addition to any audio system design.

Conclusion

The STA369BWSTR from STMicroelectronics represents a blend of high-quality audio performance with the practicality of integrated features. Whether it's for professional audio equipment or consumer electronics, this sound terminal is engineered to deliver a premium audio experience with minimal external components and a simplified design process.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6288 $57.8336
54+ $2.1564 $116.4456
83+ $2.0894 $173.4202
115+ $2.0213 $232.4495
148+ $1.9543 $289.2364
198+ $1.7521 $346.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess