EN
  • EN
  • DE

ADAU1788BCBZRL

Part No ADAU1788BCBZRL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description 2 ADC, 1 DAC LOW POWER CODEC, AU / Audio Sample Rate Converter 1 Channel 42-WLCSP (2.7x2.32)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Series SigmaDSP®
Package Tape & Reel
Product Status Active
Function Sample Rate Converter
Applications Consumer Audio
Number of Channels 1
Interface I2C, I²S, SPI, TDM
Voltage - Supply 1.1V ~ 1.98V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 42-UFBGA, WLCSP
Supplier Device Package 42-WLCSP (2.7x2.32)
Base Product Number ADAU1788
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852446-ADAU1788BCBZRL
Ultra Librarian 3D Model Ultra Librarian ADAU1788BCBZRL CAD Model

Description

Introducing the ADAU1788BCBZRL from Analog Devices Inc.

The ADAU1788BCBZRL is a cutting-edge audio codec from Analog Devices Inc., designed to deliver high-quality audio performance for a wide range of applications. This integrated circuit is an essential component for professional audio equipment, consumer electronics, and automotive audio systems. With its advanced features and robust design, the ADAU1788BCBZRL stands out as a reliable and efficient solution for audio signal processing.

Key Features

  • Multi-Channel Audio Codec: The ADAU1788BCBZRL supports multiple audio channels, making it an ideal choice for complex audio systems that require simultaneous processing of several audio streams.
  • High-Resolution Audio: With its ability to handle high-resolution audio formats, this codec ensures that the audio output is of the highest fidelity, providing a crystal-clear listening experience.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAU1788BCBZRL is suitable for battery-powered devices, ensuring longer operation times without compromising audio quality.
  • Integrated DSP: The codec features an integrated digital signal processor (DSP), allowing for advanced audio processing and customization directly on the chip.
  • Flexible I/O Connectivity: A range of input and output options are available, offering versatility in connecting various audio sources and outputs.

Applications

The ADAU1788BCBZRL is versatile and can be used in numerous applications, including:

  • Professional Audio Equipment
  • Consumer Electronics
  • Automotive Audio Systems
  • Active Noise Cancellation Systems
  • Voice-Controlled Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADAU1788BCBZRL is no exception. This product is built to meet high standards, ensuring reliability and consistent performance in all supported applications. The codec's robust design enables it to withstand the demands of daily use, making it a trusted choice for audio professionals and enthusiasts alike.

Whether you are designing a state-of-the-art home theater system, a professional mixing console, or an in-car entertainment system, the ADAU1788BCBZRL from Analog Devices Inc. offers the features and performance needed to create an exceptional audio experience.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Texas Instruments
Lowest to $3.8651
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2491 $94.4982
3+ $38.7685 $116.3055
4+ $37.5570 $150.2280
6+ $36.3455 $218.0730
8+ $35.1339 $281.0712
10+ $31.4994 $314.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess