EN
  • EN
  • DE

TDA7439B

Part No TDA7439B
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO DGTL 28DIP / Audio Channel 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number TDA7439
Standard Package 13 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 362463-TDA7439B
Ultra Librarian 3D Model Ultra Librarian TDA7439B CAD Model

Description

STMicroelectronics TDA7439B Audio Processor

The TDA7439B from STMicroelectronics is a sophisticated audio processor designed specifically for the high-quality audio and voice applications where users demand top-notch sound control. This integrated circuit is part of STMicroelectronics' commitment to providing advanced solutions for the audio market. The TDA7439B is particularly well-suited for car radios and Hi-Fi systems, where its features can be fully utilized to enhance the listening experience.

At the heart of the TDA7439B is a three-band digitally controlled audio processor, which includes features such as volume control, treble, mid-range, and bass control, allowing for precise adjustments to the audio output. The device is equipped with four stereo inputs and a mono input for microphone or sensor applications, providing versatility in handling different audio sources. The input selection is facilitated by an I2C control interface, which simplifies the integration of the processor into a broader audio system.

One of the key benefits of the TDA7439B is its ability to provide loudness control, a feature that compensates for the human ear's sensitivity variations at different volume levels, ensuring a full and rich sound experience at any volume. Additionally, the processor comes with selectable input gain and output attenuation, which helps in managing signal levels to prevent distortion and maintain audio integrity.

The TDA7439B also offers a flat mode, which bypasses the tone control section for a pure, unaltered audio signal, ideal for audiophiles who prefer uncolored sound. Furthermore, this audio processor boasts a low distortion factor and a low noise level, essential for maintaining the clarity and quality of the audio signal throughout the processing chain.

Designed with a flexible I2C bus interface, the TDA7439B allows for seamless integration with microcontrollers and other digital systems, enabling developers to create sophisticated audio systems with minimal additional components. The device is housed in a compact 28-pin SO package, making it suitable for space-constrained applications without compromising on functionality.

In conclusion, the TDA7439B from STMicroelectronics is a versatile and high-performance audio processor that offers a wealth of features for the discerning audio enthusiast or professional. With its precise control and high-quality audio characteristics, it represents an excellent choice for any application requiring superior sound management.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
ON Semiconductor
Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess