EN
  • EN
  • DE

AD2425WCCSZ-RL

Part No AD2425WCCSZ-RL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description SINGLE SLAVE SERIAL AUDIO I/F W/ / Audio Audio Transceiver 32 Channel 32-LFCSP-SS (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 32
Interface I²C, I²S
Voltage - Supply 3.7V ~ 9V
Temperature Range - Operating -40°C ~ 105°C
Specifications -
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-SS (5x5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353543-AD2425WCCSZ-RL
Ultra Librarian 3D Model Ultra Librarian AD2425WCCSZ-RL CAD Model

Description

The AD2425WCCSZ-RL is a cutting-edge A2B® (Automotive Audio Bus) transceiver designed by Analog Devices Inc., a leader in high-performance semiconductors. This transceiver is specifically engineered to deliver superior audio data transfer capabilities within automotive and industrial applications, where robust and reliable communication is crucial.

Key Features

  • High-Fidelity Audio Streaming: The AD2425WCCSZ-RL supports uncompressed audio streaming, providing pristine sound quality for in-car entertainment and communication systems.
  • Reduced Cabling Complexity: By leveraging the A2B technology, this transceiver significantly reduces the amount of cabling required for audio signal distribution, simplifying the system design and potentially reducing overall weight and cost.
  • Integrated Phantom Power: It offers an integrated solution to provide phantom power over the bus to remote nodes, eliminating the need for separate power lines for microphones and other low-power devices.
  • Configurable Through SigmaStudio: The device can be easily configured and customized using SigmaStudio software, a graphical development tool that streamlines the setup process.
  • Upstream and Downstream Data Capability: This transceiver is capable of handling both upstream and downstream data simultaneously, allowing for bidirectional communication between nodes.

Applications

The AD2425WCCSZ-RL is ideal for a variety of applications within the automotive sector, including:

  • In-car audio systems
  • Hands-free systems
  • Noise cancellation modules
  • Driver assistance systems

Additionally, it can be used in industrial settings where high-quality audio and reliable data transfer are needed.

Product Specifications

The AD2425WCCSZ-RL comes in a compact, surface-mount LFCSP package that is conducive to space-constrained designs. The device operates over an extended temperature range, making it suitable for harsh environments. It also boasts low latency and synchronization capabilities, which are vital for time-sensitive audio applications.

Ordering Information

For purchasing and further information regarding the AD2425WCCSZ-RL transceiver, interested parties can contact Analog Devices Inc. or their authorized distributors. The product is available in reel packaging, facilitating ease of integration into manufacturing processes.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2078 $73.2078
2+ $60.0680 $120.1360
3+ $58.1908 $174.5724
4+ $56.3137 $225.2548
5+ $54.4366 $272.1830
7+ $48.8052 $341.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,968 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess