Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Supply Voltage - Operating 7.5 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SO
Win Source Part Number 102910-TDA7461ND
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7461ND CAD Model

Description

The TDA7461ND from STMicroelectronics is a sophisticated audio processor integrated circuit (IC) designed to offer advanced signal processing capabilities for automotive audio applications. This versatile chip is engineered to enhance the auditory experience in vehicle infotainment systems, providing clear and crisp sound quality for an immersive listening experience.

Key Features

  • Multiple Audio Inputs: The TDA7461ND is equipped with various audio inputs, allowing it to handle signals from different sources such as CD players, radios, and auxiliary inputs.
  • Volume Control: It features precise volume control, enabling users to adjust the audio level to their preference with high accuracy.
  • Equalization: The onboard equalizer allows for the adjustment of frequency bands, ensuring that the sound output can be tailored to suit different music genres or user preferences.
  • Loudness Function: The loudness function compensates for the human ear's sensitivity at low volumes, providing a fuller sound at lower listening levels.
  • Source Selection: Users can easily switch between different audio sources, thanks to the IC's integrated source selection functionality.

Applications

The TDA7461ND is primarily used in the automotive industry, where high-quality audio processing is essential. It is suitable for use in car radios, audio amplifiers, and multimedia systems where audio performance is a critical factor.

Technical Specifications

  • Supply Voltage Range: The IC operates over a wide range of supply voltages, making it compatible with various automotive electrical systems.
  • Operating Temperature: Designed to withstand the harsh conditions of automotive environments, it operates across a broad temperature range.
  • Packaging: The TDA7461ND comes in a compact package, allowing for easy integration into automotive audio systems without taking up excessive space.

Overall, the TDA7461ND by STMicroelectronics is a comprehensive audio processing solution that brings high-fidelity sound to vehicular environments, ensuring that drivers and passengers alike can enjoy a premium audio experience on the go.

You May Also Be Interested in

Maxim Integrated
IC SUPP CLICK-POP 9-UCSP
Need more? Email Us
ECAD model for MAX9890BEBL+T
Renesas Electronics America
Need more? Email Us
ECAD model for R2S15207FP
ON Semiconductor
Need more? Email Us
ECAD model for LA8638V-TLM
Maxim Integrated
Lowest to $8.8107
ECAD model for MAX9890AEBL+TG51
Renesas Electronics America
6ch Electronic Volume with 10 Input Selectors
Need more? Email Us
ECAD model for M61531FP
Maxim Integrated
Need more? Email Us
ECAD model for MAX9890BEBL+TG51
Maxim Integrated
IC CNTRL VOL STEREO 24TSSOP
Need more? Email Us
ECAD model for MAX5486EUG+
Renesas Electronics America
Need more? Email Us
ECAD model for M61538FP#TF0G
Renesas Electronics America
Lowest to $2.2599
ECAD model for R2A15909SP

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0928 $50.4640
13+ $8.2813 $107.6569
19+ $8.0225 $152.4275
26+ $7.7637 $201.8562
34+ $7.5049 $255.1666
45+ $6.7285 $302.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 373 pieces
MOQ: 5 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention