EN
  • EN
  • DE

STA369BWS

Part No STA369BWS
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 2.1-CHANNEL 40-W HIGH-EFFICIENCY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Series Sound Terminal™
Package Tube
Product Status Obsolete
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Interface I2C, I2S
Voltage - Supply 4.5V ~ 21.5V
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSSO-36 EPD
Standard Package 1,225 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 677845-STA369BWS
Ultra Librarian 3D Model Ultra Librarian STA369BWS CAD Model

Description

The STA369BWS from STMicroelectronics is a cutting-edge audio solution, part of their Sound Terminal® family, which integrates digital audio processing and amplification to deliver high-quality sound in a single package. This innovative product is designed to meet the demands of compact audio applications, such as flat-screen TVs, wireless speakers, and digital audio systems.

Key Features

  • Powerful Audio Output: The STA369BWS offers 2 channels of 10 watts each into an 8-ohm load at 10% THD or 2 channels of 20 watts into a 4-ohm load, which makes it a robust choice for driving stereo speakers.
  • Advanced Digital Processing: It includes a wide range of digital audio processing features, such as 3D sound enhancement, multiple-band equalization, and dynamic range control, which together ensure an immersive listening experience.
  • Flexible Input Formats: The device supports a variety of input formats, including I2S and TDM, providing versatility for integration into various audio systems.
  • High Efficiency: With an efficiency of up to 90%, the STA369BWS minimizes power loss and heat dissipation, making it ideal for energy-sensitive applications.
  • Integrated Protection: The STA369BWS is equipped with built-in error detection and protection against faults such as over-temperature, out-of-range DC offset, and short circuits, ensuring reliable operation and longevity.

Applications

The STA369BWS is suitable for a wide range of audio applications that require high-quality sound with minimal space and power consumption. It is particularly well-suited for:

  • Flat-screen TV audio systems
  • Wireless speakers and docking stations
  • Home theater systems
  • Active speakers and subwoofers
  • Soundbars

Conclusion

STMicroelectronics' STA369BWS Sound Terminal® is an all-in-one audio IC that offers a combination of performance, efficiency, and advanced features, making it an excellent choice for designers looking to create superior audio experiences in their products. With its integrated approach, the STA369BWS simplifies design, reduces component count, and enhances overall sound quality.

You May Also Be Interested in

Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0135 $60.2700
47+ $2.4726 $116.2122
73+ $2.3954 $174.8642
100+ $2.3181 $231.8100
129+ $2.2409 $289.0761
173+ $2.0090 $347.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess