EN
  • EN
  • DE

STPS30L40CGTR/11

Part No STPS30L40CGTR/11
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194731-STPS30L40CGTR/11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30L40CGTR/11 CAD Model

Description

STPS30L40CGTR/11 - Power Schottky Rectifier by STMicroelectronics

The STPS30L40CGTR/11 is a robust and efficient power Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to provide high-performance solutions for a variety of power rectification applications. With its state-of-the-art technology, the STPS30L40CGTR/11 is an ideal choice for power supply designers looking for a rectifier with low forward voltage drop, high surge capability, and superior thermal performance.

Key Features:

  • Dual Center Tap Schottky Rectifier: The device features a common cathode dual center tap configuration which provides flexibility in design and simplifies the PCB layout.
  • High Junction Temperature Capability: With a maximum operating junction temperature of 150°C, the STPS30L40CGTR/11 ensures reliability and stability in high-temperature environments.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) minimizes power loss and improves efficiency, making it suitable for high-frequency operations.
  • High Surge Current Capability: It is capable of handling high surge currents, providing robust protection against transient voltage spikes and enhancing the durability of the end application.
  • Power Pack Surface Mount Package: Encapsulated in a PowerFLAT™ 8x8 HV package, the device offers a compact footprint and excellent power density, suitable for space-constrained applications.

Applications:

The STPS30L40CGTR/11 is versatile and can be employed in a wide range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC/DC converters
  • Free-Wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications
  • OR-ing diodes in redundant power systems

With its exceptional performance and reliability, the STPS30L40CGTR/11 from STMicroelectronics stands out as a superior choice for designers and engineers looking to enhance the efficiency and durability of their power rectification systems. Its advanced features and compact design make it a valuable component in any high-performance power management solution.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess