Products specifications Report Issue?

Package Tray
Product Status Active
Frequency 10MHz ~ 2.5GHz
P1dB 13dBm
Gain 30dB
RF Type Cellular, GSM, ISM, PCS
Voltage - Supply 12V
Current - Supply 120mA
Test Frequency 10MHz ~ 2.5GHz
Grade -
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian ZKL-2R5+ CAD Model

Description

Features

  • wideband, 10 to 2500 MHz
  • high IP3, +31 dBm typ.
  • low noise, 5 dB typ.
  • rugged, shielded case
  • protected by US Patent, 6,943,629

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 400MHZ-2.2GHZ 8QFN
Lowest to $9.5343
ECAD model for PMA-545G1+
RF Micro Devices
3.3GHz to 3.6GHz 2W POWER AMPLIFIER
Need more? Email Us
ECAD model for SZM3166ZSR
RF Micro Devices
IC AMP HBT GAAS 2500MHZ SOT-89
Lowest to $65.1941
ECAD model for SXB-2089Z
RF Micro Devices
HBT,PWRAMP,3.3-3.6GHZ,2W
Lowest to $1.7014
ECAD model for SZM-3166Z
Skyworks Solutions Inc.
IC AMP GP 1.805GHZ-1.88GHZ 16MCM
Lowest to $35.8567
ECAD model for SKY66291-11
Skyworks Solutions Inc.
IC AMP HSDPA 925MHZ-960MHZ 14SMD
Lowest to $8.7971
ECAD model for AWB7229P8
Broadcom Limited
IC RF AMP VSAT 25GHZ-33GHZ MOD
Need more? Email Us
ECAD model for AMMC-6431-W10
RF Micro Devices
Need more? Email Us
ECAD model for SXA-3318BZ-TR1
Analog Devices Inc.
IC AMP LTE 1.3GHZ-2.9GHZ 24QFN
Lowest to $89.9935
ECAD model for HMC719LP4E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention