EN
  • EN
  • DE

BAT54CFILM

Part No BAT54CFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 900mV @ 100mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 1μA @ 30V
Operating Temperature - Junction -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 010981-BAT54CFILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian BAT54CFILM CAD Model

Description

STMicroelectronics BAT54CFILM Schottky Diode

The BAT54CFILM from STMicroelectronics is a highly efficient, surface-mount Schottky barrier diode designed for high-speed switching applications. This small signal diode is known for its low forward voltage drop and fast switching speed, making it an excellent choice for various electronic circuits where power efficiency is a priority.

Key Features

  • Low Forward Voltage Drop: The BAT54CFILM boasts a low forward voltage drop, which enhances the overall efficiency of the device by minimizing power loss during conduction.
  • Fast Switching Speed: With its Schottky barrier design, this diode offers rapid switching capabilities, enabling it to handle high-frequency operations with ease.
  • Surface-Mount Package: This diode comes in an SOT-23 package, which is ideal for applications where space is at a premium. Its compact footprint allows for high-density mounting on PCBs.
  • Low Leakage Current: The BAT54CFILM is engineered to have a very low reverse leakage current, which helps to reduce power consumption when the diode is in the off state.
  • High Junction Temperature: Capable of operating at a junction temperature of up to 125°C, this diode is suitable for use in high-temperature environments.

Applications

The BAT54CFILM is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Reverse polarity protection
  • Charge and discharge circuits for battery management
  • High-frequency inverters
  • Signal demodulation

With its combination of high efficiency, low power loss, and fast switching, the BAT54CFILM is an excellent choice for designers looking to enhance the performance of their electronic systems. Whether it's for consumer electronics, automotive applications, or industrial control systems, this Schottky diode from STMicroelectronics is designed to deliver reliable and consistent performance under a variety of operating conditions.

For more detailed specifications and application notes, engineers and designers are encouraged to consult the comprehensive datasheets and technical documentation provided by STMicroelectronics for the BAT54CFILM Schottky diode.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0576 $50.1120
2,115+ $0.0473 $100.0395
3,280+ $0.0458 $150.2240
4,505+ $0.0444 $200.0220
5,830+ $0.0429 $250.1070
7,815+ $0.0384 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess