EN
  • EN
  • DE

BYW99W-200

Part No BYW99W-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 15A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 850mV @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Operating Temperature - Junction -40°C to 150°C
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 201744-BYW99W-200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYW99W-200 CAD Model

Description

Product Overview: BYW99W-200 from STMicroelectronics

The BYW99W-200 is a robust and versatile high-voltage fast-recovery diode, meticulously crafted by STMicroelectronics – a leader in the semiconductor industry. This diode is engineered to meet the demanding requirements of high-efficiency power supply systems and complex electronic circuits. With its superior reverse recovery performance, it is ideal for applications where fast switching is paramount.

Key Features

  • High Reverse Voltage: The BYW99W-200 is capable of withstanding reverse voltages up to 200V, making it suitable for a wide range of high-voltage applications.
  • Fast Recovery Time: It boasts an impressive recovery time, ensuring minimal energy loss and improved performance in high-frequency conditions.
  • High Surge Capability: This diode is designed to handle high surge currents, providing reliable performance under stress and contributing to the longevity of the application.
  • Robust Design: The rugged construction of the BYW99W-200 ensures it can withstand harsh operating conditions, making it a preferred choice for industrial and automotive environments.

Applications

  • Switching power supplies
  • Motor control circuits
  • Converters and inverters
  • Freewheeling diodes in various applications

Technical Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 200V Average Forward Current (I<sub>F(AV)) 30A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 300A Operating Junction Temperature (T<sub>j) -40°C to +150°C

In conclusion, the BYW99W-200 from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its fast recovery time, high voltage tolerance, and surge handling capabilities make it an invaluable component in modern electronic designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess