EN
  • EN
  • DE

BYW99P-200

Part No BYW99P-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 15A SOT93
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 850mV @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Operating Temperature - Junction -40°C to 150°C
Mounting Through Hole
Case / Package SOT-93
Win Source Part Number 201743-BYW99P-200
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian BYW99P-200 CAD Model

Description

The BYW99P-200 is a high-performance fast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is specifically engineered to meet the needs of high-speed switching applications and is well-suited for use in power supplies, converters, and other power management systems.

Key Features

  • Voltage Rating: The BYW99P-200 boasts a repetitive peak reverse voltage (V<sub>RRM) of 200 volts, making it capable of handling high voltage applications with ease.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 30 amperes, this diode can support significant current loads, ensuring reliable performance in demanding situations.
  • Fast Recovery Time: The device features a very fast recovery time, typically less than 50 nanoseconds, which minimizes power loss and improves the efficiency of the application in which it is used.
  • High Surge Capability: Its surge current rating is robust, enabling the diode to withstand transient overcurrent conditions without failure.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) of the BYW99P-200 reduces power dissipation, contributing to the overall efficiency of the system.
  • Thermal Resistance: It has a low thermal resistance, which ensures effective heat dissipation and contributes to the reliability and longevity of the device.

Applications

The BYW99P-200 is suitable for a wide range of applications, including:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes in variable speed drives
  • Snubber diodes
  • Power factor correction circuits

Package and Quality

The diode is packaged in a robust and reliable package that ensures its durability under various environmental conditions. STMicroelectronics' commitment to quality means that the BYW99P-200 is produced to meet the highest industry standards, offering reliability and performance that customers can trust.

Conclusion

Overall, the BYW99P-200 from STMicroelectronics is a versatile and reliable component that provides efficient and fast switching capabilities for advanced electronic systems. Its combination of high voltage rating, fast recovery time, and low power loss makes it an excellent choice for engineers and designers looking to enhance the performance of their power management solutions.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0581 $60.6972
28+ $4.1503 $116.2084
44+ $4.0206 $176.9064
60+ $3.8909 $233.4540
77+ $3.7613 $289.6201
103+ $3.3721 $347.3263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess