EN
  • EN
  • DE

STPS120L15TV

Part No STPS120L15TV
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 15V 60A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 15V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Maximum) @ If 430mV @ 60A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 22mA @ 12V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
Win Source Part Number 761757-STPS120L15TV
Popularity Medium
Supply and Demand Status Limited
Family Name STPS120L15TV
Introduction Date August 27, 1999
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STPS120L15TV CAD Model

Description

STPS120L15TV - High-Efficiency Power Schottky Rectifier

The STPS120L15TV is a state-of-the-art power Schottky rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This device is specifically crafted to meet the stringent requirements of high-performance power supply systems, offering a unique combination of low forward voltage drop and high surge current capability.

With its average forward current of 120A and a repetitive peak reverse voltage of 150V, the STPS120L15TV is an ideal choice for a wide range of applications, including switch-mode power supplies (SMPS), high-frequency converters, and free-wheeling diodes in power inverters. Its robust construction ensures that it can withstand the rigors of industrial environments, making it suitable for use in motor drives, welding equipment, and other demanding applications.

Key Features

  • High Junction Temperature Capability: This rectifier can operate at junction temperatures as high as 175°C, allowing for a wider range of applications and providing a margin for extreme operating conditions.
  • Low Forward Voltage Drop (VF): The device features a very low VF, which reduces power losses and enhances the efficiency of the overall system.
  • High Surge Current Capability: The STPS120L15TV can handle high surge currents, making it resilient during unexpected overcurrent events.
  • TO-220AB Package: This rectifier comes in a TO-220AB package, which is known for its excellent thermal performance and mechanical ruggedness.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Inverters
  • Motor Drives
  • Welding Equipment
  • Automotive Applications

The STPS120L15TV is not only designed for efficiency and reliability, but it is also optimized for reduced electromagnetic interference (EMI), which is critical in modern electronic systems. Its fast switching characteristics make it an excellent choice for high-frequency operations, while its robust package ensures long-term durability and consistent performance.

STMicroelectronics' commitment to environmental sustainability is evident in the STPS120L15TV, as it complies with the European Union's RoHS directive, making it free from hazardous substances. Engineers and designers can trust this rectifier to deliver top-notch performance while adhering to environmental standards.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess