EN
  • EN
  • DE

BYW51G-200

Part No BYW51G-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 850mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 15μA @ 200V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 136910-BYW51G-200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYW51G-200 CAD Model

Description

STMicroelectronics BYW51G-200 Fast Recovery Diode

The BYW51G-200, manufactured by STMicroelectronics, is a high-performance fast recovery diode designed to meet the needs of a wide range of applications. This component is especially suited for use in power supplies, converters, and other power management systems that require efficient and reliable diode performance.

Key Features:

  • Voltage Rating: The BYW51G-200 has a reverse voltage rating of 200V, making it suitable for circuits that operate at high voltages.
  • Current Capacity: It boasts a forward current rating of 30A, ensuring it can handle significant power levels without overheating or failing.
  • Fast Recovery Time: With a recovery time of less than 200ns, this diode is ideal for high-frequency applications where rapid switching is crucial.
  • High Surge Capability: The device can withstand high surge currents, providing robust performance during transient conditions.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves efficiency in the circuit.
  • Package: Packaged in a TO-220AC, it offers a compact footprint while still providing excellent thermal performance.

Applications:

The BYW51G-200 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Motor control systems
  • Power inverters
  • Freewheeling diodes in various power applications
  • Snubber diodes

Reliability and Quality:

STMicroelectronics is known for its commitment to quality and reliability, and the BYW51G-200 is no exception. It is designed to meet stringent industry standards, ensuring a long operational life and stable performance under a range of environmental conditions.

Conclusion:

Overall, the BYW51G-200 from STMicroelectronics is a robust and efficient choice for designers looking to incorporate a fast recovery diode into their power management systems. With its high voltage and current ratings, fast switching capabilities, and reliable performance, it is well-suited to meet the demands of modern electronic applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3717 $73.1151
6+ $19.9965 $119.9790
9+ $19.3717 $174.3453
13+ $18.7468 $243.7084
16+ $18.1220 $289.9520
22+ $16.2474 $357.4428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess