Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 625 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 65 µA @ 60 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STPS30
Other Names 497-12325-6,STPS30SM60CGTR,-497-12325-2,-497-12325-1,-497-12325-6,497-12325-2,497-12325-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282906-STPS30SM60CG-TR
Ultra Librarian 3D Model Ultra Librarian STPS30SM60CG-TR CAD Model

Description

STPS30SM60CG-TR Power Schottky Rectifier

The STPS30SM60CG-TR is a robust and efficient dual Schottky rectifier from the renowned semiconductor manufacturer, STMicroelectronics. This component is designed for high-performance power supply applications that demand low forward voltage drop, high surge current capability, and exceptional thermal performance.

Key Features

  • Voltage Ratings: With a repetitive peak reverse voltage (V<sub>RRM) of 60V, it is suitable for a variety of low voltage applications.
  • Current Capacity: The device boasts an average forward current (I<sub>F(AV)) of 30A, ensuring it can handle significant power loads.
  • Low Power Loss: High junction temperature capability and low forward voltage drop (V<sub>F) reduce power loss and improve efficiency.
  • Configuration: The rectifier is presented in a common cathode configuration, which is ideal for switch-mode power supplies and high-frequency DC to DC converters.
  • Package: Encapsulated in a TO-263 (D2PAK) surface-mount package, the STPS30SM60CG-TR is optimized for automated assembly processes and offers a compact footprint for space-sensitive applications.
  • Thermal Resistance: Excellent thermal resistance characteristics enable the device to operate reliably over a wide temperature range.
  • RoHS Compliant: It adheres to RoHS standards, making it suitable for use in environmentally sensitive applications.

Applications

The STPS30SM60CG-TR is versatile and can be used in a variety of electronic circuits, including:

  • Switching power supplies
  • Power management systems
  • Freewheeling diodes
  • DC/DC converters
  • Reverse battery protection
  • Automotive applications

With its combination of efficiency, reliability, and compact packaging, the STPS30SM60CG-TR Schottky rectifier is an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

SMC Diode Solutions
10 Amp Schottky Barrier Rectifier 20 to 100 Volts | DIODE ARRAY SCHOTTKY 100V ITO220
Lowest to $0.2359
ECAD model for MBRF10100CT
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 36
Lowest to $19.1451
ECAD model for MD36K08D1
Rohm Semiconductor
DIODE (RECTIFIER FRD) 150V-VR 40 / Diode Array 1 Pair Common Cathode 150 V 40A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Lowest to $1.9593
ECAD model for RB238NS150FHTL
Vishay
DIODE FRED 200V 8A TO220AB / Diode Array 1 Pair Common Cathode 200 V 8A Through Hole TO-220-3
Lowest to $0.7849
ECAD model for VS-MUR1620CT-M3
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 45V TO252
Lowest to $2.9558
ECAD model for RB095BM-40TL
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers FJ 2X
Lowest to $17.9733
ECAD model for MF200DU04FJ
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 30V SC75A
Lowest to $0.2926
ECAD model for RB481YT2R
Rohm Semiconductor
Lowest to $2.1189
ECAD model for RB717F T107
IXYS
DIODE MODULE 1.6KV 380A / Diode Array 1 Pair Series Connection 1600 V 380A Chassis Mount Module
Need more? Email Us
ECAD model for MDMA380P1600KC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention