EN
  • EN
  • DE

STTH16L06CGY-TR

Part No STTH16L06CGY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODES AND RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tape & Reel
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 2.08 V @ 16 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 55 ns
Current - Reverse Leakage @ Vr 8 µA @ 600 V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D²PAK
Base Product Number STTH16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1366933-STTH16L06CGY-TR
Ultra Librarian 3D Model Ultra Librarian STTH16L06CGY-TR CAD Model

Description

STTH16L06CGY-TR Ultrafast Recovery Diode

The STTH16L06CGY-TR is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics. This component is specifically engineered to meet the rigorous demands of high-efficiency power supply applications, where it provides exceptional switching performance and reduced power losses.

This diode is part of STMicroelectronics' Turbo 2 ultrafast high voltage series, which is characterized by extremely reduced conduction losses, high reliability, and superior thermal performance. The STTH16L06CGY-TR is capable of withstanding a repetitive reverse voltage (V<sub>RRM) of up to 600V, making it suitable for high voltage applications.

The device comes in a D2PAK (TO-263) surface-mount package, which is known for its compact footprint and ability to handle high current density. This makes the STTH16L06CGY-TR an excellent choice for space-constrained applications that require a robust and reliable diode solution.

Key features of the STTH16L06CGY-TR include:

  • Ultrafast switching capability with a reverse recovery time (t<sub>rr) typically less than 35 ns, which enhances the overall efficiency of the system by minimizing switching losses.
  • Average forward current (I<sub>F(AV)) of up to 16A, allowing for handling of high power levels.
  • Low forward voltage drop (V<sub>F) which contributes to reduced conduction losses and improved thermal efficiency.
  • High junction temperature capability, with an operating range typically from -40°C to +175°C, ensuring stability and reliability across various temperature conditions.

Applications for the STTH16L06CGY-TR are diverse and include switch-mode power supplies (SMPS), high-frequency converters, free-wheeling diodes in power supplies, and power factor correction circuits. Its fast recovery time also makes it well-suited for high-speed switching applications such as inverters in renewable energy systems and electric vehicle chargers.

Overall, the STTH16L06CGY-TR from STMicroelectronics is an excellent choice for designers looking for a diode that combines efficient power handling, high-speed switching, and reliability in a compact, surface-mount package.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7943 $53.8290
70+ $1.4723 $103.0610
110+ $1.4263 $156.8930
145+ $1.3803 $200.1435
190+ $1.3343 $253.5170
255+ $1.1962 $305.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess