EN
  • EN
  • DE

STM8AP62MEL

Part No STM8AP62MEL
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708730-STM8AP62MEL
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AP62MEL CAD Model

Description

STM8AP62MEL Automotive Microcontroller

The STM8AP62MEL is a cutting-edge automotive microcontroller from STMicroelectronics, designed to meet the rigorous demands of modern automotive applications. Built on a high-performance STM8A 8-bit core, this microcontroller operates at a frequency of up to 16 MHz, providing a perfect blend of processing power and energy efficiency.

Key Features:

  • Advanced Core: The STM8A 8-bit core with Harvard architecture and 3-stage pipeline ensures reliable and fast processing, making it suitable for a variety of time-critical automotive functions.
  • Memory Capacity: Equipped with 128 KB of Flash memory, 2 KB of RAM, and 1 KB of EEPROM, the STM8AP62MEL can handle complex programs and data storage with ease.
  • Robust I/O Options: A comprehensive set of I/Os, including 32 multipurpose I/O pins, allows for flexible interfacing with other components in automotive systems.
  • Enhanced Peripherals: The device comes with a range of integrated peripherals such as multiple 16-bit timers, an advanced control timer, a real-time clock, and a 10-bit ADC, among others, to support diverse automotive applications.
  • Communication Interfaces: With support for CAN, LIN, SPI, and I2C communication protocols, this microcontroller ensures seamless connectivity and data exchange within the vehicle's electronic ecosystem.
  • Operating Voltage: The STM8AP62MEL operates within a wide voltage range of 2.95 V to 5.5 V, making it versatile for various automotive power supply conditions.
  • Temperature Range: With an extended temperature range from -40°C to 125°C, it is exceptionally suited for the harsh environments encountered in automotive applications.
  • Automotive Qualification: Fully qualified for automotive applications, this microcontroller complies with the AEC-Q100 standard, ensuring reliability and performance under extreme conditions.

Applications:

The STM8AP62MEL is ideal for a broad range of automotive applications, including engine management, body control modules, automotive lighting, and in-vehicle networking systems. Its robust feature set and compliance with automotive standards make it an excellent choice for designers seeking a dependable and versatile microcontroller for their automotive projects.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess