EN
  • EN
  • DE

STM32F103R6T7A

Part No STM32F103R6T7A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 708385-STM32F103R6T7A
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F103R6
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F103R6T7A CAD Model

Description

STM32F103R6T7A Microcontroller - STMicroelectronics

The STM32F103R6T7A is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, tailored for embedded applications requiring a blend of power efficiency, performance, and feature integration. This microcontroller is part of the STM32F1 series, which is renowned for its robust design, reliability, and versatility, making it a preferred choice for a wide range of applications such as industrial control, medical equipment, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz.
  • Memory: Comes with 32KB of Flash memory and 10KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Ports: Features 37 GPIOs (General-Purpose Input/Output) for versatile peripheral connectivity and system integration.
  • Communication Interfaces: Includes a range of communication peripherals such as two I2C, three USARTs, two SPIs, and CAN interfaces, facilitating easy data exchange and connectivity with other devices.
  • ADC: Equipped with a 12-bit, 1 µs Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement and monitoring of analog signals.
  • Timers: Contains three general-purpose and one advanced-control timer for complex timing and PWM functions.
  • Debugging: Supports in-circuit debugging and programming via JTAG/SWD interfaces, ensuring a streamlined development process.
  • Power Efficiency: Designed with an emphasis on power-saving techniques, offering several power modes to optimize consumption for battery-powered applications.
  • Package: Available in a 64-pin LQFP package, which provides a compact footprint while allowing for sufficient I/O and peripheral connectivity.

Applications:

The STM32F103R6T7A is well-suited for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical devices and healthcare products
  • Consumer electronics and portable devices
  • Automotive systems and vehicle telematics
  • Smart home and IoT devices

With its robust feature set, the STM32F103R6T7A microcontroller represents a reliable and cost-effective solution for designers looking to balance performance with power efficiency in their embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1041 $64.4164
8+ $13.2136 $105.7088
12+ $12.8007 $153.6084
17+ $12.3877 $210.5909
21+ $11.9748 $251.4708
28+ $10.7361 $300.6108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,541 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess