EN
  • EN
  • DE

STM32L052C8T7

Part No STM32L052C8T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 37
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 8K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 708519-STM32L052C8T7
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32L052C8T7 CAD Model

Description

STM32L052C8T7 Ultra-low-power ARM Cortex-M0+ MCU

The STM32L052C8T7 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of their STM32L0 series. This MCU is based on the high-performance ARM® Cortex®-M0+ 32-bit RISC core and is designed for optimal energy efficiency and flexibility. It operates at a frequency of up to 32 MHz, which provides a balanced trade-off between power consumption and processing capability.

With a memory configuration of 64 Kbytes of Flash memory and 8 Kbytes of RAM, this microcontroller offers ample space for application code and data. The STM32L052C8T7 also includes a wide range of enhanced peripherals and I/Os that are accessible through various package options, including a 48-pin LQFP.

One of the key features of the STM32L052C8T7 is its ultra-low-power design. It supports multiple power-saving modes, such as low-power run, low-power sleep, and an even lower power stop mode. These features make it an ideal choice for battery-powered and energy-sensitive applications across a range of industries, including consumer electronics, IoT devices, medical instrumentation, and industrial controls.

The MCU also includes a comprehensive set of analog features, such as ADCs, DACs, and ultra-fast comparators, along with communication interfaces like I2C, USART, SPI, and USB 2.0. Its robust clock system, RTC with calendar and alarm functions, and multiple timers further enhance its capabilities for complex tasks and time-sensitive operations.

For security and system reliability, the STM32L052C8T7 incorporates hardware-based protection such as a true random number generator (TRNG) and CRC calculation unit, as well as proprietary software protection features. The MCU is also equipped with a bootloader supporting USART, SPI, I2C, and USB interfaces, allowing for flexible firmware updates.

Overall, the STM32L052C8T7 is a versatile and power-conscious MCU that delivers high performance for a range of low-power applications. Its rich set of features and peripherals, along with its energy-efficient design, make it a go-to solution for designers looking to balance power and performance in their next embedded project.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess