EN
  • EN
  • DE

AT87F51-24PC

Part No AT87F51-24PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 87F
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity UART/USART
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP Quick FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT87F51
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566052-AT87F51-24PC
Ultra Librarian 3D Model Ultra Librarian AT87F51-24PC CAD Model

Description

Microchip Technology AT87F51-24PC Microcontroller

The AT87F51-24PC is a high-performance microcontroller from Microchip Technology, designed to offer both flexibility and power-efficiency for a wide range of embedded applications. This device is based on the well-established MCS-51 architecture, which ensures compatibility with an extensive set of development tools and existing code bases.

Featuring a robust 8-bit CPU, the AT87F51-24PC operates at a maximum frequency of 24 MHz, providing a solid balance between speed and power consumption. The microcontroller is equipped with 4KB of flash memory, which is ideal for storing firmware and applications that require fast and reliable non-volatile memory access. Additionally, it includes 128 bytes of RAM, which is sufficient for handling intermediate calculations and data processing tasks.

The AT87F51-24PC is designed with versatility in mind, offering a range of integrated peripherals. It includes 32 programmable I/O lines that allow the microcontroller to interface with a variety of sensors, actuators, and other electronic components. Two 16-bit timer/counters are available for precise time-related operations, such as event counting and pulse generation.

Serial communication is facilitated by a full-duplex UART, making it simple to integrate the AT87F51-24PC into serial communication networks or to interface with other microcontrollers and computers. Additionally, the microcontroller supports multiple power-saving modes, which are invaluable for battery-operated or power-sensitive applications.

The AT87F51-24PC is packaged in a 40-pin DIP (Dual In-line Package), which is suitable for prototyping and can be easily inserted into standard breadboards and sockets. This also makes it ideal for education and hobbyist projects where ease of use and flexibility are important.

Overall, the AT87F51-24PC from Microchip Technology is a reliable and cost-effective solution for designers looking to implement an MCS-51 based microcontroller into their projects. Its combination of performance, memory, and integrated features make it a go-to choice for a myriad of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3215 $59.4675
110+ $1.0843 $119.2730
165+ $1.0505 $173.3325
230+ $1.0166 $233.8180
295+ $0.9827 $289.8965
395+ $0.8810 $347.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,509 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess