EN
  • EN
  • DE

STM32F103RCY6TRC17

Part No STM32F103RCY6TRC17
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708392-STM32F103RCY6TRC17
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103RCY6TRC17 CAD Model

Description

The STM32F103RCY6TRC17 is a high-performance, ARM Cortex-M3 based microcontroller from STMicroelectronics, designed to offer a balanced combination of computing power, reduced power consumption, and innovative peripherals. This microcontroller is particularly suitable for industrial control, medical equipment, consumer electronics, and embedded systems that require a high level of integration, real-time capabilities, and low power operation.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency, providing high performance and efficiency.
  • Memory: Equipped with 256 KB of Flash memory and 48 KB of SRAM, allowing for robust application development and data storage.
  • Connectivity: Offers multiple communication interfaces, including I2C, SPI, USART, USB, and CAN, enabling versatile connectivity options for various applications.
  • Timers: Features advanced-control timers, general-purpose timers, and basic timers to support complex timing requirements.
  • ADC: Comes with a 12-bit, 1 µs Analog-to-Digital Converter (ADC) with up to 16 channels, facilitating precise analog signal measurement.
  • Debugging: Integrated debug mode supported via Serial Wire Debug (SWD) and JTAG interfaces, simplifying development and troubleshooting.
  • Power Efficiency: Includes multiple power-saving modes such as Sleep, Stop, and Standby to ensure efficient power management.
  • Package: Available in a 64-pin LQFP package, which allows for compact board designs and is suitable for space-constrained applications.

Applications

The STM32F103RCY6TRC17 is a versatile microcontroller that excels in a variety of applications, including:

  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Consumer electronics, such as smart home devices and wearables
  • Automotive subsystems and sensors
  • Embedded systems requiring high-speed communication and real-time responses

With its robust set of features and capabilities, the STM32F103RCY6TRC17 by STMicroelectronics is an ideal choice for designers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess