Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952307-100-100000078WOF
Series *
Ultra Librarian 3D Model Ultra Librarian 100-100000078WOF CAD Model

Description

The AMD 100-100000078WOF is a Ryzen Embedded processor designed for a variety of applications where performance and power efficiency are critical. As part of AMD's embedded solutions, this processor offers a balance of computing power and energy consumption, making it suitable for industrial, commercial, and consumer applications.

Applications:

  • Industrial Automation: Used in industrial control systems, robotics, and machine vision applications.
  • Digital Signage: Powers digital displays and interactive kiosks in retail and public spaces.
  • Thin Clients: Used in thin client devices for virtual desktop infrastructure (VDI).
  • Networking Appliances: Deployed in routers, firewalls, and other networking devices.
  • Medical Imaging: Utilized in medical imaging equipment, such as ultrasound machines and X-ray systems.

Features:

  • High-Performance Cores: Features multiple high-performance CPU cores for efficient multitasking and parallel processing.
  • Integrated Graphics: Includes integrated graphics processing unit (GPU) for enhanced visual performance.
  • Low Power Consumption: Designed for low power consumption to extend battery life and reduce thermal management requirements.
  • Advanced I/O Interfaces: Offers a range of I/O interfaces, including USB, Ethernet, and display outputs.
  • Security Features: Incorporates security features such as AMD Secure Processor for enhanced data protection.

Benefits:

  • Improved Performance: Provides a significant performance boost compared to previous-generation embedded processors.
  • Enhanced Graphics Capabilities: Delivers enhanced graphics capabilities for immersive user experiences and advanced visual applications.
  • Reduced Power Consumption: Low power consumption translates to longer battery life in portable devices and reduced operating costs in stationary systems.
  • Flexible Connectivity: Versatile I/O interfaces enable flexible connectivity options for a wide range of devices and peripherals.
  • Enhanced Security: Security features protect sensitive data and prevent unauthorized access.

Additional Details:

The AMD Ryzen Embedded processor is built on a cutting-edge process technology and features an optimized architecture for exceptional performance-per-watt. It supports a wide range of operating systems, including Windows and Linux, and is compatible with various development tools and frameworks.

The 100-100000078WOF part number typically represents a tray or bulk packaging option, indicating that the processor is intended for system integrators and manufacturers.

You May Also Be Interested in

Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Pulse
Need more? Email Us
ECAD model for P1013T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention